STMicroelectronics, Inc. Dual Schottky 100 V 40 A Diode and Rectifier STPS41H100CT

Description
100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 100 V 40 A Diode and Rectifier
286-STPS41H100CT
Dual Schottky 100 V 40 A Diode and Rectifier 286-STPS41H100CT
100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CT can be used for catalog matching and distributor lookup.

100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS41H100CT - 038197-STPS41H100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS41H100CT
038197-STPS41H100CT
Diodes, Rectifiers - Arrays - STPS41H100CT 038197-STPS41H100CT
Manufacturer: STMicroelectronics Win Source Part Number: 038197-STPS41H100CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 038197-STPS41H100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-6746-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6746-5-ND
Diode Arrays 497-6746-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS41H100CT
Schottky Diodes & Rectifiers STPS41H100CT
Schottky Diodes & Rectifiers 2X20 Amp 100 Volt

Schottky Diodes & Rectifiers 2X20 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS41H100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS41H100CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS41H100CT
DIODE ARR SCHOTT 100V 20A TO220

DIODE ARR SCHOTT 100V 20A TO220

Supplier's Site
Diode - 24682046 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays - STPS41H100CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS41H100CT
Diode Arrays STPS41H100CT
DIODE ARRAY SCHOTTKY 100V TO220

DIODE ARRAY SCHOTTKY 100V TO220

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1781 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1781
Rectifier Stmicroelectronics 57P1781
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Diode, Schottky, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26M3654 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26M3654
Diode, Schottky, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26M3654
DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers General Purpose Diodes Diode Arrays Rectifiers Schottky Diodes
Product Number 286-STPS41H100CT 038197-STPS41H100CT 497-6746-5-ND STPS41H100CT STPS41H100CT 24682046 STPS41H100CT 57P1781 26M3654
Product Name Dual Schottky 100 V 40 A Diode and Rectifier Diodes, Rectifiers - Arrays - STPS41H100CT Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Diode Arrays Rectifier Stmicroelectronics Diode, Schottky, 2X20A, 100V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220-3 TO-220 TO-220; TO-220-3 TO-220AB
RoHS Compliant RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data