DigiKey Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| "1/2""-13 Hex Head Bolt Hex Socket Drive Nylon" | |
| "1/2""-13 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "1/4""-20 Cheese Head Bolt Hex Drive Titanium" | |
| "1/4""-20 Hex Head Bolt Hex Socket Drive Nylon" | |
| "1/4""-20 Hex Head Bolt Hex Socket Drive Polyurethane" | |
| "1/4""-20 Hex Head Bolt Hex Socket, Slotted Drive Nylon" | |
| "1/4""-20 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "1/4""-20 Knob Hex Drive Nylon" | |
| "1/4""-20 Spade Head Drive Nylon" | |
| "1/4""-28 Hex Head Bolt Hex Socket, Slotted Drive Nylon" | |
| "1/4""-28 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "3/4""-10 Hex Head Bolt Hex Socket Drive Nylon" | |
| "3/8""-16 Hex Head Bolt Hex Socket Drive Nylon" | |
| "3/8""-16 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "3/8""-16 Spade Head Drive Nylon" | |
| "5/16""-18 Hex Head Bolt Hex Socket Drive Nylon" | |
| "5/16""-18 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "5/16""-24 Hex Head Bolt Hex Socket Drive Nylon" | |
| "5/16""-24 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| "5/8""-11 Hex Head Bolt Hex Socket Drive Nylon" | |
| "5/8""-11 Hex Head Cap Screw Hex Socket Drive Nylon" | |
| #10-32 Cheese Head Bolt Hex Drive Titanium | |
| #10-32 Knob Hex Drive Nylon | |
| #2-56 Cheese Head Bolt Hex Drive Titanium | |
| #2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon | |
| #4-40 Cheese Head Bolt Hex Drive Titanium | |
| #4-40 Hex Head Bolt Hex Drive Titanium | |
| #4-40 Hex Head Bolt Hex Socket, Slotted Drive Nylon | |
| #4-40 Hex Head Bolt Hex Socket, Slotted Drive Polycarbonate | |
| #6-32 Cheese Head Bolt Hex Drive Titanium | |
| #6-32 Hex Head Bolt Hex Socket, Slotted Drive Nylon | |
| #6-32 Spade Head Bolt Drive Steel | |
| #8-32 Cheese Head Bolt Hex Drive Titanium | |
| #8-32 Hex Head Bolt Hex Socket, Slotted Drive Nylon | |
| 1/4-20 X 1 EYEBOLT BLACK M111 | |
| 1/4-20 X 2 EYEBOLT BLK M111 | |
| 10-24 X 1 EYE BOLT BLK M111 | |
| 5/16-18 X1 EYEBOLT BLACK M111 | |
| 90 PHILLIPS CSK SCREW, M2.5 X .4 | |
| 90 PHILLIPS CSK SCREW, M3 X .5 T | |
| 90 PHILLIPS CSK SCREW, M4 X .7 T | |
| 90 SLOTTED CSK SCREW, M2 X .4 TH | |
| FILLISTER PHILLIPS SCREW, M2 X . | |
| FILLISTER PHILLIPS SCREW, M3 X . | |
| FILLISTER SLOTTED SCREW, M2 X .4 | |
| Hex Head Bolt Hex Socket, Slotted Drive Nylon | |
| HEX SLOTTED SCREW, M2 X .4 THREA | |
| HEX SLOTTED SCREW, M2.5 X .45 TH | |
| HEX UNSLOTTED BOLT, M2 X .4 THRE | |
| HEX UNSLOTTED BOLT, M2.5 X .45 T | |
| HEX UNSLOTTED BOLT, M3 X .5 THRE | |
| HEX UNSLOTTED BOLT, M3.5 X .6 TH | |
| HEX UNSLOTTED BOLT, M4 X .7 THRE | |
| HEX UNSLOTTED BOLT, M5 X .8 THRE | |
| HEX UNSLOTTED BOLT, M6 X 1 THREA | |
| HEXHEAD BOLT SILICON BZ 1-1/2IN | |
| HEXHEAD BOLT SILICON BZ 1IN LEN | |
| M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon | |
| M2.5x0.45 Hex Head Bolt Hex Socket Drive Nylon | |
| M2.5x0.45 Hex Head Bolt Slotted Drive Nylon | |
| M2x0.4 Cheese Head Bolt Slotted Drive Nylon | |
| M2x0.4 Hex Head Bolt Hex Socket Drive Nylon | |
| M2x0.4 Hex Head Bolt Slotted Drive Nylon | |
| M3.5x0.6 Cheese Head Bolt Slotted Drive Nylon | |
| M3.5x0.6 Hex Head Bolt Slotted Drive Nylon | |
| M3x0.5 Cheese Head Bolt Hex Drive Titanium | |
| M3x0.5 Cheese Head Bolt Slotted Drive Nylon | |
| M3x0.5 Hex Head Bolt Hex Socket Drive Nylon | |
| M3x0.5 Hex Head Bolt Slotted Drive Nylon | |
| M4x0.7 Cheese Head Bolt Hex Drive Titanium | |
| M4x0.7 Cheese Head Bolt Slotted Drive Nylon | |
| M4x0.7 Hex Head Bolt Hex Socket Drive Nylon | |
| M4x0.7 Hex Head Bolt Slotted Drive Nylon | |
| M5x0.8 Cheese Head Bolt Hex Drive Titanium | |
| M5x0.8 Cheese Head Bolt Slotted Drive Nylon | |
| M5x0.8 Hex Head Bolt Hex Socket Drive Nylon | |
| M5x0.8 Hex Head Bolt Slotted Drive Nylon | |
| M6x1 Cheese Head Bolt Hex Drive Titanium | |
| M6x1 Cheese Head Bolt Slotted Drive Nylon | |
| M6x1 Hex Head Bolt Hex Socket Drive Nylon | |
| M6x1 Hex Head Bolt Slotted Drive Nylon | |
| PAN PHILLIPS SCREW, M3.5 X .6 TH | |
| SILICONE BRONZE HEX HEAD BLT 1/2 | |
| SILICONE BRONZE HEX HEAD BOLT 1/ | |
| SLOTTED HEX SCREW, 3/8-24 THREAD | |
| SLOTTED THUMB SCREW, M3 X .5 THR | |
| UNSLOTTED HEX BOLT, 1/2-13 THREA | |
| UNSLOTTED HEX BOLT, 1/4-20 THREA | |
| UNSLOTTED HEX BOLT, 3/4-10 THREA | |
| UNSLOTTED HEX BOLT, 3/8-16 THREA | |
| UNSLOTTED HEX BOLT, 3/8-24 THREA | |
| UNSLOTTED HEX BOLT, 5/16-18 THRE | |
| UNSLOTTED HEX BOLT, 5/16-24 THRE | |
| UNSLOTTED HEX BOLT, 5/8-11 THREA | |
| UNSLOTTED HEX BOLT, 7/8-9 THREAD |
| Next >> |