STMicroelectronics, Inc. Schottky SMD 20A 100V Diode and Rectifier STPS20M100SG-TR

Description
20A 100V Schottky Rectifier, D2PAK, Surface Mount Product overview: STPS20M100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 100V Schottky Rectifier, D2PAK, Surface Mount Product overview: STPS20M100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 20A 100V Diode and Rectifier
280-STPS20M100SG-TR
Schottky SMD 20A 100V Diode and Rectifier 280-STPS20M100SG-TR
20A 100V Schottky Rectifier, D2PAK, Surface Mount Product overview: STPS20M100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SG-TR can be used for catalog matching and distributor lookup.

20A 100V Schottky Rectifier, D2PAK, Surface Mount Product overview: STPS20M100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20M100SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS20M100SG-TR - 712364-STPS20M100SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS20M100SG-TR
712364-STPS20M100SG-TR
Diodes, Rectifiers - Single - STPS20M100SG-TR 712364-STPS20M100SG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 712364-STPS20M100SG- TR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 40μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS20M100SG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Introduction Date: March 25, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 712364-STPS20M100SG-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 40μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS20M100SG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Introduction Date: March 25, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 497-10993-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10993-1-ND
Single Diodes 497-10993-1-ND
Diode Schottky 100V 20A Surface Mount D2PAK

Diode Schottky 100V 20A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-10993-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10993-2-ND
Single Diodes 497-10993-2-ND
Diode Schottky 100V 20A Surface Mount D2PAK

Diode Schottky 100V 20A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-10993-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10993-6-ND
Single Diodes 497-10993-6-ND
Diode Schottky 100V 20A Surface Mount D2PAK

Diode Schottky 100V 20A Surface Mount D2PAK

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8805437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805437P
Schottky Diodes & Rectifiers 8805437P
Schottky Rectifier 100V 20A D2PAK

Schottky Rectifier 100V 20A D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 8805437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805437
Schottky Diodes & Rectifiers 8805437
Schottky Rectifier 100V 20A D2PAK

Schottky Rectifier 100V 20A D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1655331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655331
Schottky Diodes & Rectifiers 1655331
Schottky Rectifier 100V 20A D2PAK

Schottky Rectifier 100V 20A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20M100SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20M100SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20M100SG-TR
DIODE SCHOTTKY 100V 20A D2PAK

DIODE SCHOTTKY 100V 20A D2PAK

Supplier's Site
Schottky Diode, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 97W2949 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
97W2949
Schottky Diode, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 97W2949
SCHOTTKY DIODE, 100V, 20A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:850mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 100V, 20A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:850mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 09R6055 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
09R6055
Rectifier Stmicroelectronics 09R6055
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Diode - 110295200 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 100V V(RRM), SILICON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 100V V(RRM), SILICON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STPS20M100SG-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS20M100SG-TR
Single Diodes STPS20M100SG-TR
DIODE SCHOTTKY 100V 20A D2PAK

DIODE SCHOTTKY 100V 20A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20M100SG-TR
Schottky Diodes & Rectifiers STPS20M100SG-TR
Schottky Diodes & Rectifiers 20A 100V

Schottky Diodes & Rectifiers 20A 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers General Purpose Diodes Schottky Diodes Schottky Diodes
Product Number 280-STPS20M100SG-TR 712364-STPS20M100SG-TR 497-10993-1-ND 8805437P 8805437 STPS20M100SG-TR 97W2949 09R6055 110295200 STPS20M100SG-TR STPS20M100SG-TR
Product Name Schottky SMD 20A 100V Diode and Rectifier Diodes, Rectifiers - Single - STPS20M100SG-TR Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 100V, 20A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Diode Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel TO-263 D2PAK; D2pak (to-263) D2PAK D2PAK; TO-263 (D2PAK) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK-2
RoHS Compliant RoHS RoHS RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
VF 0.8500 volts 0.8500 volts 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data