Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-220-3
170 V power Schottky rectifier
Manufacturer: STMicroelectronics
Win Source Part Number: 054444-STPS40170CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Current - Reverse Leakage @ Vr: 30μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
40A 170V Dual Schottky Rectifier, TO-220-3 Product overview: STPS40170CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40A, 170V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40A, 170V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40170CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 170V TO220
DIODE ARR SCHOT 170V 20A TO220AB
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 497-4827-5-ND | STPS40170CT | 054444-STPS40170CT | 286-STPS40170CT | STPS40170CT | 57P1775 | STPS40170CT | STPS40170CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS40170CT | Dual Schottky 40A 170V Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | TO-220; TO-220-3 | TO 220 AB NON ISOL | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| Life Cycle Stage | Active | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS |