STMicroelectronics, Inc. Dual Schottky 60 V 20 A Diode and Rectifier STPS20L60CG-TR

Description
60 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 60 V 20 A Diode and Rectifier
286-STPS20L60CG-TR
Dual Schottky 60 V 20 A Diode and Rectifier 286-STPS20L60CG-TR
60 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CG-TR can be used for catalog matching and distributor lookup.

60 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-18869-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-18869-1-ND
Diode Arrays 497-18869-1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-18869-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-18869-2-ND
Diode Arrays 497-18869-2-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-18869-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-18869-6-ND
Diode Arrays 497-18869-6-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS20L60CG-TR - 053967-STPS20L60CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20L60CG-TR
053967-STPS20L60CG-TR
Diodes, Rectifiers - Arrays - STPS20L60CG-TR 053967-STPS20L60CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 053967-STPS20L60CG-T R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A Current - Reverse Leakage @ Vr: 350μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053967-STPS20L60CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10A
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - STPS20L60CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS20L60CG-TR
Diode Arrays STPS20L60CG-TR
DIODE ARRAY SCHOTTKY 60V D2PAK

DIODE ARRAY SCHOTTKY 60V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20L60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20L60CG-TR
DIODE ARR SCHOTT 60V 10A D2PAK

DIODE ARR SCHOTT 60V 10A D2PAK

Supplier's Site
Schottky Rect, Dual, 20A, 60V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7100 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 20A, 60V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7100
Schottky Rect, Dual, 20A, 60V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7100
SCHOTTKY RECT, DUAL, 20A, 60V, TO-263; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:740mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 20A, 60V, TO-263; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:740mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1673 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1673
Rectifier Stmicroelectronics 57P1673
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20L60CG-TR
Schottky Diodes & Rectifiers STPS20L60CG-TR
Schottky Diodes & Rectifiers 2X10 Amp 60 Volt

Schottky Diodes & Rectifiers 2X10 Amp 60 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 286-STPS20L60CG-TR 497-18869-1-ND 053967-STPS20L60CG-TR STPS20L60CG-TR STPS20L60CG-TR 07AH7100 57P1673 STPS20L60CG-TR
Product Name Dual Schottky 60 V 20 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS20L60CG-TR Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 20A, 60V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK TO-263 D2PAK; D2PAK
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data