Manufacturer: STMicroelectronics
Win Source Part Number: 092693-STPS20150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20150CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR10150CT_T0_10001;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
150 V, 20 A dual Power Schottky Rectifier Product overview: STPS20150CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20150CT can be used for catalog matching and distributor lookup.
150 V, 20 A dual Power Schottky
DIODE ARRAY SCHOTTKY 150V TO220
Schottky Diodes & Rectifiers 2X10 Amp 150 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 092693-STPS20150CT | 497-2730-5-ND | 286-STPS20150CT | STPS20150CT | STPS20150CT | STPS20150CT | 57P1685 |
| Product Name | Diodes, Rectifiers - Arrays - STPS20150CT | Diode Arrays | Dual Schottky 150 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| VR | 150 volts | 150 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |