DigiKey Datasheets for Current Sense Transformers

Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more

Page: 1 2 3
Product Name Notes
1000A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
1000A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
1000A Rogowski Coil Current Sense Transformer 50Hz ~ 60Hz Free Hanging (In-Line)
100A 100A:0.05A Current Sense Transformer Chassis Mount
100A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 160Ohm Through Hole
100A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole
100A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
100A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
100A Current Sense Transformer 50/60Hz 21.3Ohm Through Hole
100A Current Sense Transformer 50/60Hz 285Ohm Chassis Mount
100A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
100A Current Sense Transformer 50Hz ~ 400Hz
100A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
100A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
10A Current Sense Transformer 120Ohm Max Through Hole
10A Current Sense Transformer 20kHz ~ 200kHz 1.87mOhm Primary, 2.81mOhm Secondary 72mH Through Hole
10A Current Sense Transformer 20kHz ~ 200kHz 1.87mOhm Primary, 2.81mOhm Secondary Through Hole
10A Current Sense Transformer 20kHz ~ 200kHz 5.73mOhm Primary, 8.59mOhm Secondary Through Hole
10A Current Sense Transformer 20kHz ~ 200kHz 5.73Ohm Primary, 8.59Ohm Secondary Through Hole
10A Current Sense Transformer 20kHz ~ 200kHz Through Hole
10A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
10A Current Sense Transformer 50Hz ~ 60Hz Through Hole
10A Current Sense Transformer 50Hz ~ 60Hz
10A Current Sense Transformer 70Ohm Max Through Hole
10A Current Sense Transformer Chassis Mount
120A 3000:1 Current Sense Transformer 50/60Hz Chassis Mount
1250A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
125A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
125A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
1500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
150A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 135Ohm Through Hole
150A 1:30 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
150A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole
150A Current Sense Transformer 50/60Hz 11Ohm Through Hole
150A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
150A Current Sense Transformer 50Hz ~ 400Hz
150A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
150A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
150A Current Sense Transformer Free Hanging (In-Line)
15A 1:100 Current Sense Transformer 20kHz ~ 200kHz 1.1Ohm Secondary 25mH Through Hole
15A 1:1:100 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 850mOhm Secondary 14.8mH Surface Mount
15A 1:1:50 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 350mOhm Secondary 3.8mH Surface Mount
15A 1:200 Current Sense Transformer 20kHz ~ 200kHz 4.5Ohm Secondary Through Hole
15A 1:300 Current Sense Transformer 20kHz ~ 200kHz 10Ohm Secondary Through Hole
15A 1:500 Current Sense Transformer 20kHz ~ 200kHz 25Ohm Secondary 700mH Through Hole
15A Current Sense Transformer 235Ohm Max Through Hole
15A Current Sense Transformer 330Ohm Max Through Hole
15A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
15A Current Sense Transformer 50Hz ~ 60Hz Through Hole
15A Current Sense Transformer Chassis Mount
1:100 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 250kHz 1.9mOhm Primary, 5Ohm Secondary 7mH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 1Ohm Secondary 5.6mH Surface Mount
1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount
1:100 Current Sense Transformer 6mOhm Primary, 5.5Ohm Secondary 2mH Surface Mount
1:100CT Current Sense Transformer 20kHz ~ 200kHz 550mOhm Max 25mH Through Hole
1:125 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount
1:125 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 13Ohm Secondary 1.28mH Surface Mount
1:125 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 4Ohm Secondary 11mH Surface Mount
1:125 Current Sense Transformer 50kHz ~ 250kHz 1.9mOhm Primary, 5.3Ohm Secondary 11mH Surface Mount
1:125 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 7.5Ohm Secondary 3mH Surface Mount
1:125 Current Sense Transformer 6mOhm Primary, 6.5Ohm Secondary 3mH Surface Mount
1:150 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 21Ohm Secondary 1.84mH Surface Mount
1:150 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.2Ohm Secondary 12.6mH Surface Mount
1:150 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 17.5Ohm Secondary 4.5mH Surface Mount
1:180 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 7.4Ohm Secondary 25mH Surface Mount
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 850mOhm Secondary 14.8mH Surface Mount
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 3.2Ohm Secondary 14.8mH Surface Mount
1:1:200 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 3.6Ohm Secondary 60mH Surface Mount
1:1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 6.6Ohm Secondary 60mH Surface Mount
1:1:50 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 350mOhm Secondary 3.8mH Surface Mount
1:1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 500mOhm Secondary 3.8mH Surface Mount
1:20 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 400mOhm Secondary 80µH Surface Mount
1:20 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 320mOhm Secondary 33µH Surface Mount
1:20 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 550mOhm Secondary 80µH Surface Mount
1:20 Current Sense Transformer 6mOhm Primary, 200mOhm Secondary 80µH Surface Mount
1:200 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 2.9Ohm Secondary 22.4mH Surface Mount
1:200 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 34Ohm Secondary 8mH Surface Mount
1:200CT Current Sense Transformer 20kHz ~ 200kHz 2.25Ohm Max 100mH Through Hole
1:30 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 870mOhm Secondary 180µH Surface Mount
1:30 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 800mOhm Secondary 74µH Surface Mount
1:30 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 850mOhm Secondary 180µH Surface Mount
1:30 Current Sense Transformer 6mOhm Primary, 480mOhm Secondary 180µH Surface Mount
1:300 Current Sense Transformer 20kHz ~ 200kHz 10Ohm Max 250mH Through Hole
1:300CT Current Sense Transformer 20kHz ~ 200kHz 5Ohm Max 250mH Through Hole
1:40 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.14Ohm Secondary 320µH Surface Mount
1:40 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.1Ohm Secondary 320µH Surface Mount
1:40 Current Sense Transformer 6mOhm Primary, 900mOhm Secondary 320µH Surface Mount
1:50 Current Sense Transformer 20kHz ~ 200kHz 600mOhm Max 6mH Through Hole
1:50 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 2.2Ohm Secondary 205µH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 1.5Ohm Secondary 1.7mH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 250kHz 1.9mOhm Primary, 2.1Ohm Secondary 1.7mH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 500kHz 0.28mOhm Primary, 400mOhm Secondary 1.4mH Surface Mount
1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount
1:50 Current Sense Transformer 6mOhm Primary, 1.4Ohm Secondary 500µH Surface Mount
1:500CT Current Sense Transformer 20kHz ~ 200kHz 12.5Ohm Max 700mH Through Hole
1:60 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 1.98Ohm Secondary 720µH Surface Mount
1:60 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 2.2Ohm Secondary 720µH Surface Mount
1:60 Current Sense Transformer 6mOhm Primary, 1.75Ohm Secondary 720µH Surface Mount
1:70 Current Sense Transformer 50kHz ~ 1MHz 0.8mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
1:70 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 2.1Ohm Secondary 3mH Surface Mount
1:70 Current Sense Transformer 50kHz ~ 250kHz 1.9mOhm Primary, 2.9Ohm Secondary 3mH Surface Mount
1:70 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 4.5Ohm Secondary 980µH Surface Mount
1:70 Current Sense Transformer 6mOhm Primary, 2.2Ohm Secondary 980µH Surface Mount
1:750CT Current Sense Transformer 20kHz ~ 200kHz 21.5Ohm Max 1.68mH Through Hole
200A 1:40 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
200A Current Sense Transformer 10Hz ~ 400Hz
200A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
200A Current Sense Transformer 50/60Hz 11Ohm Through Hole
200A Current Sense Transformer 50Hz ~ 400Hz
200A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
20A 1800:1 Current Sense Transformer Chassis Mount
20A 1:200 Current Sense Transformer 50kHz ~ 1MHz 0.6mOhm Primary, 33.24Ohm Secondary 8mH Surface Mount
20A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
2500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
250A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
250A Current Sense Transformer 50/60Hz DIN Rail
250A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
25A 500:1 Current Sense Transformer 50Hz ~ 60Hz 18Ohm Primary Free Hanging (In-Line)
25A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
25A Current Sense Transformer 50/60Hz 48Ohm Through Hole
25A Current Sense Transformer Chassis Mount
300A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
300A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
300A Current Sense Transformer 50Hz ~ 400Hz
300A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
30A 1800:1 Current Sense Transformer Chassis Mount
30A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
30A Current Sense Transformer 50/60Hz 48Ohm Through Hole
30A Current Sense Transformer 50/60Hz 492Ohm Chassis Mount
30A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
32A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
350A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
35A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
4000A Current Sense Transformer 16Hz ~ 1kHz DIN Rail
4000A Current Sense Transformer 40Hz ~ 20kHz Chassis Mount
4000A Current Sense Transformer 45Hz ~ 65Hz DIN Rail
4000A Rogowski Coil Current Sense Transformer 50Hz ~ 60Hz Free Hanging (In-Line)
400A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
400A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
40A 1:100 Current Sense Transformer 1MHz 0.28mOhm Primary, 805mOhm Secondary 5.6mH Surface Mount
40A 1:100 Current Sense Transformer 50kHz ~ 500kHz 280mOhm 5.6mH Surface Mount
40A 1:1000 Current Sense Transformer 1MHz 0.28mOhm Primary, 87.64Ohm Secondary 540mH Surface Mount
40A 1:150 Current Sense Transformer 1MHz 0.28mOhm Primary, 1.9Ohm Secondary 12.6mH Surface Mount
40A 1:150 Current Sense Transformer 50kHz ~ 500kHz 280mOhm 12.6mH Surface Mount
40A 1:20 Current Sense Transformer 1MHz 0.28mOhm Primary, 33mOhm Secondary 224µH Surface Mount
40A 1:200 Current Sense Transformer 1MHz 0.28mOhm 22.4mH Surface Mount
40A 1:200 Current Sense Transformer 50kHz ~ 500kHz 280mOhm 22.4mH Surface Mount
40A 1:30 Current Sense Transformer 1MHz 0.28mOhm Primary, 93mOhm Secondary 504µH Surface Mount
40A 1:40 Current Sense Transformer 1MHz 0.28mOhm Primary, 130mOhm Secondary 896µH Surface Mount
40A 1:50 Current Sense Transformer 1MHz 0.28mOhm Primary, 202mOhm Secondary 1.4mH Surface Mount
40A 1:50 Current Sense Transformer 50kHz ~ 500kHz 280mOhm 1.4mH Surface Mount
40A 1:500 Current Sense Transformer 1MHz 0.28mOhm Primary, 21.2Ohm Secondary 135mH Surface Mount
40A 1:60 Current Sense Transformer 1MHz 0.28mOhm Primary, 305mOhm Secondary 2mH Surface Mount
40A 1:70 Current Sense Transformer 1MHz 0.28mOhm Primary, 367mOhm Secondary 2.74mH Surface Mount
40A 1:750 Current Sense Transformer 1MHz 0.28mOhm Primary, 50.1Ohm Secondary 300mH Surface Mount
40A 750:1 Current Sense Transformer 50Hz ~ 60Hz 35Ohm Primary Surface Mount
40A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole
500A Current Sense Transformer 40Hz ~ 1kHz Chassis Mount
500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
500A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
50A 1000:1 Current Sense Transformer 50Hz ~ 60Hz 72Ohm Primary Chassis Mount
50A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 157Ohm Through Hole
50A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole
50A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole
50A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
50A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
50A Current Sense Transformer Chassis Mount
5A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
5A Current Sense Transformer 50Hz ~ 60Hz Through Hole
5A Current Sense Transformer Chassis Mount
600A 1:120 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
600A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
600A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
60A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
60A Current Sense Transformer 50/60Hz 24Ohm Through Hole
60A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
60A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
60A Current Sense Transformer Chassis Mount
64A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
7.5A Current Sense Transformer 50Hz ~ 60Hz Through Hole
70A Current Sense Transformer Chassis Mount
750A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
75A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 218Ohm Through Hole
75A 2500:1 Current Sense Transformer 50Hz ~ 60Hz Through Hole
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole
75A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
75A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
75A Current Sense Transformer DIN Rail
7A 1:100 Current Sense Transformer 1MHz 3mOhm Primary, 9.5Ohm Secondary 820µH Surface Mount
7A 1:125 Current Sense Transformer 1MHz 3mOhm Primary, 13Ohm Secondary 1.28mH Surface Mount
7A 1:150 Current Sense Transformer 1MHz 3mOhm Primary, 21Ohm Secondary 1.8mH Surface Mount
7A 1:150 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 21Ohm Secondary 1.84mH Surface Mount
7A 1:20 Current Sense Transformer 1MHz 3mOhm Primary, 350mOhm Secondary 33µH Surface Mount
7A 1:30 Current Sense Transformer 1MHz 3mOhm Primary, 800mOhm Secondary 74µH Surface Mount
7A 1:40 Current Sense Transformer 1MHz 3mOhm Primary, 1.6Ohm Secondary 132µH Surface Mount
7A 1:50 Current Sense Transformer 1MHz 3mOhm Primary, 2.5Ohm Secondary 205µH Surface Mount
7A 1:60 Current Sense Transformer 1MHz 3mOhm Primary, 3.6Ohm Secondary 295µH Surface Mount
7A 1:70 Current Sense Transformer 1MHz 3mOhm Primary, 4.6Ohm Secondary 400µH Surface Mount
7A 1:70 Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 4.6Ohm Secondary 400µH Surface Mount
800A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
800A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
80A 1:500 Current Sense Transformer 20kHz ~ 200kHz Through Hole
80A 3000:1 Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
80A Current Sense Transformer 50/60Hz 352Ohm Chassis Mount
CI-5RL500
CI-5RL601
CI-FN550
CI-TM25050
CMA-31-200-5A-5VA-1
CMA-31-41-SNAP-ON
CMA-31-500-5A-5VA-0, 5
CMA-51-1250-5A-5VA-0 ,5
CMA-61-1500-5A-5VA-0 ,5
CMA-81-2000-5A-10VA- 1
CMA-812-15-5A-7.5VA- 0.5
CMA-RCM-DACT-120
CMA-RCM-DACT-20
CMA-RCM-DACT-35
CMA-RCM-DACT-60
CORE BALANCE CURRENT TRANSFORMER
CURR SENSE XFMR 150A IN-LINE
CURR SENSE XFMR 1:1:100 15A SMD
CURR SENSE XFMR 1:1:200 15A SMD
CURR SENSE XFMR 1:20 SMD
CURR SENSE XFMR 1:200 10A SMD
CURR SENSE XFMR 1:30 10A SMD
CURR SENSE XFMR 1:40 10A SMD
CURR SENSE XFMR 1:60 10A SMD
CURR SENSE XFMR 1:70 SMD
CURR SENSE XFMR FLEXIBLE COIL
CURR SENSE XFMR
CURRENT SENSE TRANSFORMER 187EI
Current Sense Transformer 50/60Hz
Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Current Sense Transformer 50kHz ~ 1MHz 1.28mH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 132µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 2.5mOhm Primary, 8.7Ohm Secondary 820µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 205µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 295µH Surface Mount
Current Sense Transformer 50kHz ~ 1MHz 400µH Surface Mount
CURRENT SENSE TRANSFORMER
CURRENT TRANSFORMER, PRIMARY CUR
CURRENT-MEASURING TRANSDUCER, IN
Interconnect Misc
KCMA 5-1000-5A-5VA-0.5
KCMA 5-250-5A-1.5VA-1
KCMA 5-400-5A-1VA-0.5
KCMA-18-100-1A-0.3VA -1
KCMA-18-125-1A-0.5VA -1
KCMA-18-125-1A-1,5VA -3
KCMA-18-150-5A-1VA-1
KCMA-18-200-1A-3VA-3
KCMA-18-250-1A-1,5VA -1
KCMA-18-250-5A-1VA-0 .5
KCMA-18-75-1A-1VA-3
KCMA-28-200-1A-0.3VA -1
KCMA-28-250-5A-1VA-1
KCMA-28-400-1A-2.5VA -1
KCMA-32-600-1A-5VA-1
KCMA-42-1000-1A-2.5V A-0.5
KCMA-42-300-1A-2.5VA -1
KCMA-42-400-1A-2.5VA -0.5
KCMA-42-500-5A-5VA-1
KCMA-42-750-1A-2.5VA -0.5
KCMA-44-1000-5A-5VA- 1
KCMA-8-2000-5A-15VA1
KCMA-8-2500-5A-15VA1
KCMA-8-3000-5A-15VA1
KCMA-8-4000-5A-15VA1
KCMA-8-5000-5A-15VA1
KCMA-RCM-58D
PACT MCR-V1-21-44-125-5A- 1
PACT MCR-V1-21-44-500-5A- 1
PACT MCR-V2-10020-129-200 0-1A1
PACT MCR-V2-10020-129-250 0-5A
PACT MCR-V2-3015- 60- 250-5A-1
PACT MCR-V2-3015- 60- 750-5A-1
PACT MCR-V2-3015- 60- 80-5A-1
PACT MCR-V2-4012- 70- 500-5A-1
PACT MCR-V2-4012- 70- 750-5A-1
PACT MCR-V2-4012-70-200-1 A-1
PACT MCR-V2-4012-70-250-1 A-1
PACT MCR-V2-4012-70-400-1 A-1
PACT MCR-V2-5012- 85- 500-5A-1
PACT MCR-V2-5012- 85- 750-5A-1
PACT MCR-V2-5012- 85-1500-5A-1
PACT MCR-V2-6015- 85- 400-5A-1
PACT MCR-V2-6015- 85- 500-5A-1
PACT MCR-V2-6015- 85- 750-5A-1
PACT MCR-V2-6015- 85- 800-5A-1
PACT MCR-V2-6015- 85-1000-5A-1
PACT MCR-V2-6015- 85-1250-5A-1
PACT MCR-V2-6015-85-800-1 A-1
PACT RCP-4000A-1A-D140-10 M
PACT SPC-100-1A-D13
PACT SPC-20-1A-D13
PACT SPC-50-1A-D13
Position Terminal Block
RCMA-B22-D125-4.5
RCMA-B22-D175-4.5
RCMA-B22-D300-6.0
RCMC-5000-1A-P
Rogowski Coil Current Sense Transformer 50/60Hz 105Ohm 343µH Free Hanging (In-Line)
Rogowski Coil Current Sense Transformer 50/60Hz 170Ohm 566µH Free Hanging (In-Line)
Rogowski Coil Current Sense Transformer 50/60Hz 55Ohm 180µH Free Hanging (In-Line)
Rogowski Coil Current Sense Transformer 50/60Hz 81Ohm 258µH Free Hanging (In-Line)
SET CONSISTING OF ONE 1 A MEASUR
SPLIT-CORE CURRENT TRANSFORMER;
TRANSDUCER
TRANSDUCR VOLTAG
TRANSF CRNT SENS 1000:1 2400MH
TRANSF CRNT SENSE 1000:1 30H
TRANSF CRNT SENSE 100:1 24MH
TRANSF CRNT SENSE 100:1 3.1MH
TRANSF CRNT SENSE 1500:1 67.5H
TRANSF CRNT SENSE 2000:1 120H
TRANSF CRNT SENSE 200:1 12.4MH
TRANSF CRNT SENSE 200:1 96MH
TRANSF CRNT SENSE 2500:1 187.5H
TRANSF CRNT SENSE 300:1 216MH
TRANSF CRNT SENSE 400:1 384MH
TRANSF CRNT SENSE 500:1 600MH
TRANSF CRNT SENSE 50:1 0.77MH
TRANSF CRNT SENSE 50:1 6MH
TRANSF CRNT SENSE 600:1 864MH
TRANSFORMER,FOR MONITORING
TRANSFORMER,MONITORI NG,35MM,30MA
TRUE RMS AC CURRENT TRANSFORMER
WIL-MAGNET
XFORMER ANSI METERING CURRENT RL

Next >>