DigiKey Datasheets for Ballasts
Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.
Ballasts: Learn more
| Product Name | Notes |
|---|---|
| "CCFL and UV Lamps Inverter 10 ~ 16V Input 1500V Output 3.35"" L x 0.79"" W x 0.29"" H (85mm x 20mm x 7.3mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1200V Output 4.13"" L x 0.95"" W x 0.33"" H (105mm x 25mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1300V Output 4.72"" L x 0.79"" W x 0.37"" H (120mm x 20mm x 9.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1450V Output 1.92"" L x 0.98"" W x 0.39"" H (105mm x 25mm x 10mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1500V Output 5.51"" L x 1.18"" W x 0.31"" H (140mm x 30mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1500V Output 6.04"" L x 0.87"" W x 0.33"" H (153.5mm x 22mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1600V Output 3.39"" L x 0.63"" W x 0.24"" H (86mm x 16mm x 6.2mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1650V Output 4.92"" L x 0.83"" W x 0.39"" H (125mm x 25mm x 10mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1700V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 1700V Output 6.02"" L x 0.85"" W x 0.33"" H (153mm x 21.5mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2000V Output 5.91"" L x 1.97"" W x 0.33"" H (150mm x 50mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 2100V Output 7.09"" L x 1.47"" W x 0.47"" H (180mm x 37mm x 12mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 10.8 ~ 13.2V Input 930V Output 4.72"" L x 1.57"" W x 0.39"" H (120mm x 40mm x 10mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 11.4 ~ 12.6V Input 1500V Output 5.14"" L x 0.81"" W x 0.31"" H (130.5mm x 20.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1000V Output 1.50"" L x 0.83"" W x 0.59"" H (38.1mm x 21.1mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 1000V Output 3.31"" L x 0.83"" W x 0.24"" H (84mm x 21mm x 6mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1000V Output 3.74"" L x 0.65"" W x 0.26"" H (95mm x 16.5mm x 6.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1000V Output 5.31"" L x 0.63"" W x 0.31"" H (135mm x 16mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1200V Output 2.20"" L x 1.14"" W x 0.57"" H (56mm x 29mm x 14.5mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 1200V Output 2.76"" L x 0.71"" W x 0.24"" H (70mm x 18mm x 6mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1200V Output 3.74"" L x 0.65"" W x 0.26"" H (95mm x 16.5mm x 6.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1200V Output 3.74"" L x 0.71"" W x 0.33"" H (95mm x 18mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1200V Output 3.94"" L x 0.79"" W x 0.33"" H (100mm x 20mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1250V Output 4.13"" L x 0.95"" W x 0.33"" H (105mm x 25mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1300V Output 4.06"" L x 1.18"" W x 0.31"" H (103mm x 30mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1350V Output 3.23"" L x 1.18"" W x 0.67"" H (82mm x 30mm x 17mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 2.20"" L x 1.14"" W x 0.59"" H (56mm x 29mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 3.17"" L x 0.81"" W x 0.31"" H (80.5mm x 20.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 3.35"" L x 1.06"" W x 0.73"" H (85mm x 27mm x 18.6mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 3.76"" L x 0.79"" W x 0.31"" H (95.5mm x 20mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 5.14"" L x 0.81"" W x 0.31"" H (130.5mm x 20.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 5.51"" L x 1.18"" W x 0.31"" H (140mm x 30mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 5.53"" L x 0.71"" W x 0.31"" H (140.5mm x 18mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1500V Output 7.10"" L x 0.93"" W x 0.31"" H (180.3mm x 23.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1600V Output 3.76"" L x 0.79"" W x 0.31"" H (95.5mm x 20mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1600V Output 4.13"" L x 0.47"" W x 0.24"" H (105mm x 12mm x 6mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1600V Output 7.09"" L x 0.98"" W x 0.31"" H (180mm x 25mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1700V Output 5.79"" L x 0.85"" W x 0.39"" H (147mm x 21.5mm x 10mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 1700V Output 6.02"" L x 0.85"" W x 0.33"" H (153mm x 21.5mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 3.76"" L x 0.79"" W x 0.31"" H (95.5mm x 20mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 3.94"" L x 0.63"" W x 0.29"" H (100mm x 16mm x 7.3mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 4.53"" L x 1.18"" W x 0.26"" H (115mm x 30mm x 6.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88"" L x 1.26"" W (124mm x 32mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 6.50"" L x 0.71"" W x 0.30"" H (165mm x 18mm x 7.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 1800V Output 6.50"" L x 0.83"" W x 0.30"" H (165mm x 21mm x 7.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 2000V Output 4.72"" L x 0.91"" W x 0.33"" H (120mm x 23mm x 8.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 700V Output 1.65"" L x 0.79"" W x 0.47"" H (42mm x 20mm x 12mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 800V Output 1.38"" L x 0.30"" W x 0.43"" H (35mm x 7.5mm x 11mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 800V Output 2.20"" L x 0.26"" W x 0.24"" H (56mm x 6.5mm x 6mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 850V Output 1.97"" L x 1.37"" W x 1.00"" H (50mm x 35mm x 25.4mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 12V Input 900V Output 1.73"" L x 0.83"" W x 0.51"" H (44mm x 21mm x 13mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 900V Output 2.20"" L x 1.14"" W x 0.57"" H (56mm x 29mm x 14.5mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 12V Input 900V Output 3.43"" L x 0.65"" W x 0.25"" H (87mm x 16.5mm x 6.3mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 24V Input 1000V Output 1.83"" L x 0.83"" W x 0.59"" H (46.5mm x 21mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 24V Input 1200V Output 2.20"" L x 1.14"" W x 0.57"" H (56mm x 29mm x 14.5mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 24V Input 1500V Output 2.20"" L x 1.14"" W x 0.59"" H (56mm x 29mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 24V Input 1500V Output 3.17"" L x 0.81"" W x 0.31"" H (80.5mm x 20.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 3V Input 650V Output 1.02"" L x 0.51"" W x 0.20"" H (26mm x 13mm x 5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 4.5 ~ 7V Input 1500V Output 3.80"" L x 0.89"" W x 0.29"" H (96.5mm x 22.7mm x 7.3mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 4.75 ~ 5.25V Input 1000V Output 1.92"" L x 0.98"" W x 0.39"" H (105mm x 25mm x 10mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 4.75 ~ 5.25V Input 1600V Output 3.76"" L x 0.79"" W x 0.31"" H (95.5mm x 20mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 5V Input 1200V Output 2.20"" L x 1.14"" W x 0.57"" H (56mm x 29mm x 14.5mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 5V Input 1500V Output 2.20"" L x 1.14"" W x 0.59"" H (56mm x 29mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 5V Input 1500V Output 3.17"" L x 0.81"" W x 0.31"" H (80.5mm x 20.5mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 5V Input 1500V Output 3.76"" L x 0.79"" W x 0.31"" H (95.5mm x 20mm x 8mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 5V Input 1500V Output 4.53"" L x 1.18"" W x 0.26"" H (115mm x 30mm x 6.5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 5V Input 650V Output 1.02"" L x 0.51"" W x 0.20"" H (26mm x 13mm x 5mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 5V Input 700V Output 1.65"" L x 0.79"" W x 0.43"" H (42mm x 20mm x 11mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.51"" H (44mm x 21mm x 13mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 5V Input 900V Output 1.73"" L x 0.83"" W x 0.59"" H (44mm x 21mm x 15mm) Through Hole" | |
| "CCFL and UV Lamps Inverter 6V Input 1200V Output 1.97"" L x 0.79"" W x 0.51"" H (50mm x 20mm x 13mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 8 ~ 20V Input 1500V Output 3.80"" L x 0.89"" W x 0.29"" H (96.5mm x 22.7mm x 7.3mm) Chassis Mount" | |
| "CCFL and UV Lamps Inverter 9.6 ~ 14.4V Input 1500V Output 5.12"" L x 0.79"" W x 0.55"" H (130mm x 20mm x 14mm) Chassis Mount" | |
| "Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 6 V ~ 90 V Output 1.26"" L x 1.06"" W x 0.20"" H (32mm x 27mm x 5mm) Through Hole" | |
| "Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 70 V ~ 90 V Output 1.24"" L x 0.83"" W x 0.35"" H (31.6mm x 21mm x 9mm) Through Hole" | |
| "Electroluminescent (EL) Backlighting Inverter 3 ~ 5.5V Input 80 V ~ 120 V Output 0.93"" L x 0.93"" W x 0.75"" H (23.5mm x 23.5mm x 19mm) Through Hole" | |
| "Electroluminescent (EL) Backlighting Inverter 3V Input Output 3.50"" L x 1.30"" W x 1.00"" H (88.90mm x 33.02mm x 25.40mm)" | |
| "Electroluminescent (EL) Backlighting Inverter Input Output 3.54"" L x 1.34"" W x 0.79"" H (90.00mm x 34.00mm x 20.00mm)" | |
| 2 X 18 CFL PGM START KIT | |
| 2 X 42 CFL PGM START KIT | |
| 32W LINEAR BIS BLST,UNV,2 LMP | |
| 39W ELEC BALLAST MINI UNIV | |
| 39W ELEC BLLST MINI UNIV BF | |
| 54W HO, PS BLST, UNV, 2 LMP | |
| 70W UNIV MICRO SLIM ELEC BLST. W | |
| 70W UNIV MICRO SLIM ELEC TRACK B | |
| BLST 70W CMH MINI UNIV | |
| CFL 226 PS UNIV NO STUDS | |
| CFL 26W UNV KIT | |
| ELEC BLLST 70W CMH UNIV BF | |
| ELEC BLST 20 W CMH MINI BF UNV | |
| ELEC BLST 20 W CMH MINI UNIV | |
| Electroluminescent (EL) Backlighting Inverter 12V Input 110V Output | |
| Electroluminescent (EL) Backlighting Inverter 12V Input Output | |
| Electroluminescent (EL) Backlighting Inverter 3V Input 110V Output | |
| Electroluminescent (EL) Backlighting Inverter 6V Input Output | |
| Electroluminescent (EL) Backlighting Inverter Input Output | |
| ELECTRONIC FLUOR SIGN BLST. 8-48 |