DigiKey Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Page: 1 2
Product Name Notes
ACTUATOR PEIZO METAL CASE 150V
ACTUATOR
ACTUONIX PQ12-100-6-R MICRO-ACTU
AHB, METAL SEALD, 103UM, 800N, F
AHB, METAL SEALD, 103UM, 800N, W
AHB, METAL SEALD, 140UM, 3600N,
AHB, METAL SEALD, 52UM, 1700N, W
AHB, METAL SEALD, 52UM, 3000N, W
AHB, METAL SEALD, 55UM, 800N, FE
AHB, METAL SEALD, 55UM, 800N, FL
AHB, METAL SEALD, 55UM,800N, WIT
AHB, METAL SEALD, 68UM, 3000N, W
AHB, METAL SEALD, 70UM, 800N, FE
AHB, METAL SEALD, 70UM, 800N, FL
AHB, METAL SEALD, 70UM, 800N, WI
AHB, METAL SEALD, 80UM, 800N, FE
AHB, METAL SEALD, 80UM, 800N, FL
AHB, METAL SEALD, 80UM, 800N, WI
AHB, METAL SEALD, 95UM, 3000N, W
AHB, METAL SEALD, 95UM, 3600N, W
ASB, METAL SEALD, 17UM,800N, WIT
ASB, METAL SEALD, 20UM,200N, WIT
ASL, METAL SEALD, HIGH TEMPERATU
CANTILEVER AXIS
ELECTRICAL SLIDE
GUIDE AXIS
HIGH ACTIVE STACK COM10S5
KEMET, AE, RESIN, 15.6UM, 20000N
KEMET, AE, RESIN, 17.4UM, 1700N
KEMET, AE, RESIN, 18.0UM, 1700N
KEMET, AE, RESIN, 18.0UM, 200N
KEMET, AE, RESIN, 18.0UM, 800N
KEMET, AE, RESIN, 18.4UM, 7000N
KEMET, AE, RESIN, 19.1UM, 3500N
KEMET, AE, RESIN, 42.0UM, 1700N
KEMET, AE, RESIN, 8.0UM, 1700N
KEMET, AE, RESIN, 8.0UM, 200N
KEMET, AE, RESIN, 8.0UM, 800N
KEMET, AE, RESIN, 8.5UM, 3500N
KEMET, AE, RESIN, 9.1UM, 1700N
LINEAR ACTUATOR 55UM STRK 160VDC
LINEAR ACTUATOR 59UM STRK 160VDC
LINEAR ACTUATOR 83UM STRK 160VDC
LINEAR ACTUATOR MOTOR 115V
LINEAR ACTUATOR MOTOR 4.8-6V
LINEAR ACTUATOR MTR 500 RPM 230V
MINI SLIDE
MINI-SLIDE UNIT
MOTOR DC LINEAR R=12.9.OHM POSIT
PIEZO ACTUATOR 19.0UM 650N
PIEZO ACTUATOR AL RESIN 800N
PIEZO ACTUATOR, AE, RESIN, 19M,
PIEZO ACTUATOR, AE, RESIN, 4.6M,
PIEZO ACTUATOR, AE, RESIN, 8.5M,
PIEZO ACTUATOR, AE, RESIN, 9.1M,
PIEZO ACTUATOR, AER, RESIN, 13.2
PIEZO ACTUATOR, AER, RESIN, 9.1M
ROTARY LIFTING MODULE
SOLENOID PIEZO 17.4UM 150V
SOLENOID PIEZO 17UM 150V
SOLENOID PIEZO 18.4UM 150V
SOLENOID PIEZO 34UM 150V
SOLENOID PIEZO 4.6UM 150V
SOLENOID PIEZO 42.0UM 150V
SOLENOID PIEZO 51UM 150V
SOLENOID PIEZO 68UM 150V
SOLENOID PIEZO 9.1UM 150V
SOLENOID PIEZO METAL 80UM 450N
SPINDLE AXIS UNIT
SPINDLE AXIS
STEP MOTOR HYBRID LINEAR ACT 12V
STEPPER MOTOR PM LINEAR ACT 12V
TOOTHED BELT AXIS UNIT
TOOTHED BELT AXIS

Next >>