DigiKey Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 10 20 21
Product Name Notes
10316 GP LIMIT SWITCH
10316 PREC SNAP SW&DOOR I-LOCK
10316 TYPE L LIMIT SWITCH
EDC-01 SWITCH NO SPST 10A 48VDC
EDC-02 SWITCH NO SPST 10A 48VDC
ENCLOSED BASIC SWITCH
INTERCONNECT MISC
LIMIT SWITCH 13-01-1178 WITH BUN
LIMIT SWITSWITZERLAND EBC 602-9
LIMSW BODY,METAL,1NO+1NC,S NAP,M1
LU SWITSWITZERLAND 06-66-102
SEALED SWITCH
Switch 3PDT Panel Mount
Switch Chassis Mount
Switch DPDT (DB/DM) Chassis Mount
Switch DPDT Chassis Mount
Switch DPDT Panel Mount, Snap-In
Switch DPDT Panel Mount
Switch DPST-NO/NC Chassis Mount
Switch Panel Mount
SWITCH SNAP ACTION 3PST 6A 125V
SWITCH SNAP ACTION 3PST 6A
SWITCH SNAP ACTION SPDT 5A 250V
Switch SPDT (BBM) Chassis Mount
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT (DB/DM) Panel Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Panel Mount
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPDT x 2 Chassis Mount
Switch SPDT x 2 Panel Mount
Switch SPDT x 4 Chassis Mount
Switch SPDT x 4 Panel Mount
Switch SPST-NC Chassis Mount
Switch SPST-NC Panel Mount, Snap-In
Switch SPST-NO Chassis Mount
Switch SPST-NO Panel Mount, Snap-In
Switch SPST-NO Panel Mount
Switch

Next >>