STMicroelectronics, Inc. Diodes, Rectifiers - Single - STPS2H100ZF STPS2H100ZF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261886-STPS2H100ZF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Manufacturer Homepage: www.st.com Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 960mV at 4A Current - Reverse Leakage at Vr: 1μA at 100V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261886-STPS2H100ZF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Manufacturer Homepage: www.st.com Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 960mV at 4A Current - Reverse Leakage at Vr: 1μA at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STPS2H100ZF - 1261886-STPS2H100ZF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2H100ZF
1261886-STPS2H100ZF
Diodes, Rectifiers - Single - STPS2H100ZF 1261886-STPS2H100ZF
Manufacturer: STMicroelectronics Win Source Part Number: 1261886-STPS2H100ZF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123F Manufacturer Homepage: www.st.com Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 960mV at 4A Current - Reverse Leakage at Vr: 1μA at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261886-STPS2H100ZF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123F
Manufacturer Homepage: www.st.com
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 960mV at 4A
Current - Reverse Leakage at Vr: 1μA at 100V

Buy Now
Schottky Diodes & Rectifiers - 1894329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894329P
Schottky Diodes & Rectifiers 1894329P
STMicroelectronics, STPS2H100ZF

STMicroelectronics, STPS2H100ZF

Supplier's Site
Schottky Diodes & Rectifiers - 1893973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893973
Schottky Diodes & Rectifiers 1893973
STMicroelectronics, STPS2H100ZF

STMicroelectronics, STPS2H100ZF

Supplier's Site
Schottky Diodes & Rectifiers - 1894329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894329
Schottky Diodes & Rectifiers 1894329
STMicroelectronics, STPS2H100ZF

STMicroelectronics, STPS2H100ZF

Supplier's Site
Dual Schottky 100V 2A Diode and Rectifier - 280-STPS2H100ZF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 100V 2A Diode and Rectifier
280-STPS2H100ZF
Dual Schottky 100V 2A Diode and Rectifier 280-STPS2H100ZF
100V 2A Schottky Rectifier Diode, SILICON, DUAL Terminal Product overview: STPS2H100ZF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100ZF can be used for catalog matching and distributor lookup.

100V 2A Schottky Rectifier Diode, SILICON, DUAL Terminal Product overview: STPS2H100ZF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100ZF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17152-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17152-2-ND
Single Diodes 497-17152-2-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17152-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17152-6-ND
Single Diodes 497-17152-6-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17152-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17152-1-ND
Single Diodes 497-17152-1-ND
Diode Schottky 100V 2A Surface Mount SOD-123F

Diode Schottky 100V 2A Surface Mount SOD-123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2H100ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2H100ZF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2H100ZF
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site
Rectifier Stmicroelectronics - 20AC4578 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4578
Rectifier Stmicroelectronics 20AC4578
RECTIFIER

RECTIFIER

Supplier's Site
Single Diodes - STPS2H100ZF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2H100ZF
Single Diodes STPS2H100ZF
DIODE SCHOTTKY 100V 2A SOD123F

DIODE SCHOTTKY 100V 2A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2H100ZF
Schottky Diodes & Rectifiers STPS2H100ZF
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1261886-STPS2H100ZF 1894329P 1893973 280-STPS2H100ZF 497-17152-2-ND STPS2H100ZF 20AC4578 STPS2H100ZF STPS2H100ZF
Product Name Diodes, Rectifiers - Single - STPS2H100ZF Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 100V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Single Diodes Schottky Diodes & Rectifiers
VF 0.9600 volts 0.9600 volts 0.9600 volts
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package SOD-123; SOD-123 SOD-123; Sod123flat SOD-123; SOD-123F SOD-123; SOD-123
Unlock Full Specs
to access all available technical data