STMicroelectronics, Inc. Single Diodes STPS20SM120SFP

Description
Diode Schottky 120V 20A Through Hole TO-220FPAB
Request a Quote Datasheet
Description
Diode Schottky 120V 20A Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15562-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15562-5-ND
Single Diodes 497-15562-5-ND
Diode Schottky 120V 20A Through Hole TO-220FPAB

Diode Schottky 120V 20A Through Hole TO-220FPAB

Buy Now Datasheet
Singapore, Singapore
Schottky 120 V 20 A Diode and Rectifier
280-STPS20SM120SFP
Schottky 120 V 20 A Diode and Rectifier 280-STPS20SM120SFP
120 V, 20 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS20SM120SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM120SFP can be used for catalog matching and distributor lookup.

120 V, 20 A 3-lead single Low Leakage Power Schottky rectifier Product overview: STPS20SM120SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM120SFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS20SM120SFP - 1261882-STPS20SM120SFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS20SM120SFP
1261882-STPS20SM120SFP
Diodes, Rectifiers - Single - STPS20SM120SFP 1261882-STPS20SM120SFP
Manufacturer: STMicroelectronics Win Source Part Number: 1261882-STPS20SM120S FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FPAB Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 890mV at 20A Current - Reverse Leakage at Vr: 210μA at 120V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261882-STPS20SM120SFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FPAB
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 20A
Current - Reverse Leakage at Vr: 210μA at 120V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20SM120SFP
Schottky Diodes & Rectifiers STPS20SM120SFP
Schottky Diodes & Rectifiers 120 V power Schottky rectifier

Schottky Diodes & Rectifiers 120 V power Schottky rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20SM120SFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20SM120SFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20SM120SFP
DIODE SCHOTT 120V 20A TO220FPAB

DIODE SCHOTT 120V 20A TO220FPAB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-15562-5-ND 280-STPS20SM120SFP 1261882-STPS20SM120SFP STPS20SM120SFP STPS20SM120SFP
Product Name Single Diodes Schottky 120 V 20 A Diode and Rectifier Diodes, Rectifiers - Single - STPS20SM120SFP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data