DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "CAN, RS232, RS422, RS485 Digital Isolator 3000Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "CAN, RS422, RS485 Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2750Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 2 Channel 150Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3750Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 25Mbps 50kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 1.5kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 2750Vrms 2 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 5000Vrms 2 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS232, RS422, RS485, SPI Digital Isolator 5000Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 2750Vrms 3 Channel 500kbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 3 Channel 500kbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS485 Digital Isolator 2750Vrms 3 Channel 20Mbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "RS485 Digital Isolator 5000Vrms 3 Channel 20Mbps 35kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "SPI Digital Isolator 3000Vrms 2 Channel 10Mbps 200kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| 10A Gate Driver 5700Vrms 1 Channel PG-DSO-8-66 | |
| 10A Gate Driver Magnetic Coupling 1200Vrms 1 Channel PG-DSO-8-66 | |
| 10A, 9A Gate Driver Capacitive Coupling 8000Vpk 1 Channel PG-DSO-8 | |
| 12A Gate Driver 5700Vrms 1 Channel PG-DSO-20-91 | |
| 12A Gate Driver Magnetic Coupling 5700Vrms 1 Channel PG-DSO-20-91 | |
| 13.5A, 14A Gate Driver Capacitive Coupling 8000Vpk 1 Channel PG-DSO-8 | |
| 14A Gate Driver Capacitive Coupling 3000Vrms 1 Channel PG-DSO-8 | |
| 14A Gate Driver Magnetic Coupling 1200Vrms 1 Channel PG-DSO-8-66 | |
| 18A Gate Driver 5700Vrms 1 Channel PG-DSO-8-66 | |
| 1EDI3035ASXUMA1 | |
| 1EDI3040ASXUMA1 | |
| 1EDI3041ASXUMA1 | |
| 2A Gate Driver Magnetic Coupling 4500Vrms 1 Channel PG-DSO-36 | |
| 2ED3140MC12LXUMA1 | |
| 2ED3141MC12LXUMA1 | |
| 2ED3142MC12LXUMA1 | |
| 2ED3143MC12LXUMA1 | |
| 2ED3144MC12LXUMA1 | |
| 2ED3145MC12LXUMA1 | |
| 2ED3146MC12LXUMA1 | |
| 2ED3147MC12LXUMA1 | |
| 2EDF5215FXUMA1 | |
| 2EDF5215GXTMA1 | |
| 2EDR3140XQEXUMA1 | |
| 2EDR3142XQEXUMA1 | |
| 2EDR3144XQEXUMA1 | |
| 2EDR3146XQEXUMA1 | |
| 3A Gate Driver Capacitive Coupling 1 Channel PG-DSO-16-28 | |
| 3A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28 | |
| 4-CHANNEL, LOW POWER, 3.75KV DIG | |
| 5.4A, 9.8A Gate Driver Capacitive Coupling 3000Vrms 1 Channel PG-DSO-8 | |
| 5.5A Gate Driver Capacitive Coupling 8000Vpk 1 Channel PG-DSO-8-66 | |
| 5.5A Gate Driver Capacitive Coupling 8000Vpk 1 Channel PG-DSO-8 | |
| 5.5A Gate Driver Magnetic Coupling 1200Vrms 1 Channel PG-DSO-8-66 | |
| 6 CHANNEL REINFORCED ISOLATOR | |
| 6A Gate Driver Capacitive Coupling 1 Channel PG-DSO-16-28 | |
| 6A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28 | |
| 9A Gate Driver Capacitive Coupling 1 Channel PG-DSO-16-28 | |
| 9A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28 | |
| BTM9011EPXUMA1 | |
| CAPACITIVE DIGITAL ISOLATOR STAN | |
| DG ISO 2.75KV 3CH RS422 16-SOIC | |
| DG ISO 2.75KV 3CH RS485 16-SOIC | |
| DG ISO 3KV 2CH CAN/RS232 8-SOIC | |
| DG ISO 3KV 6CH CAN/RS232 16-SSOP | |
| DG ISO 5KV 2CH CAN/RS232 8-SOIC | |
| DG ISO 5KV 4CH CAN/RS422 16-SOIC | |
| DGT ISO 4.5KV 1CH GT DVR DSO16 | |
| DGTL ISO 2.5KV 2CH GT DVR 13LGA | |
| DGTL ISO 2.5KV 2CH I2C 8-MSOP | |
| DGTL ISO 2.75KV 2CH I2C 16-SOIC | |
| DGTL ISO 3KV 1CH GT DVR DSO8-72 | |
| DGTL ISO 3KV 2CH CAN/I2C 8-SOIC | |
| DGTL ISO 3KV 2CH GATE DVR DSO14 | |
| DGTL ISO 3KV 2CH GATE DVR DSO16 | |
| DGTL ISO 3KV 2CH I2C 8-SOIC | |
| DGTL ISO 3KV 4CH I2C 8-SOIC | |
| DGTL ISO 5KV 2CH I2C 8-SOIC(W) | |
| DGTL ISO 5KV 3CH RS422 16-SOIC | |
| DGTL ISO 5KV 4CH RS232 16-SOIC | |
| DGTL ISOLTR 0.6KV 6CH GP 16-SSOP | |
| DGTL ISOLTR 1KV 4CH GP 16-SSOP | |
| DGTL ISOLTR 2.75KV 4CH GP 16SOIC | |
| DGTL ISOLTR 3.75KV 2CH CAN 8SOIC | |
| DGTL ISOLTR 3.75KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 3KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 3KV 4CH GP 16-SSOP | |
| DGTL ISOLTR 5KV 2CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 2CH I2C 16-SOIC | |
| DGTL ISOLTR 5KV 3CH RS485 16SOIC | |
| DGTL ISOLTR 5KV 4CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 4CH SPI 16-SOIC | |
| DIGITAL ISO 5KV 1CH GATE DVR | |
| EICEDRIVER 2EDF72X8G DUAL-CHANNE | |
| Gate Driver Capacitive Coupling 1500VDC 1 Channel PG-DSO-16-11 | |
| Gate Driver Capacitive Coupling 1500VDC 1 Channel PG-TFLGA-13-1 | |
| Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-30 | |
| Gate Driver Channel | |
| Gate Driver Magnetic Coupling 1 Channel PG-DSO-19-4 | |
| Gate Driver Magnetic Coupling 1 Channel PG-DSO-8-51 | |
| Gate Driver Magnetic Coupling 1 Channel PG-DSO-8-59 | |
| Gate Driver Magnetic Coupling 2500Vrms 1 Channel PG-DSO-8-59 | |
| Gate Driver Magnetic Coupling 3750Vrms 1 Channel PG-DSO-36-63 | |
| Gate Driver Magnetic Coupling 4500Vrms 1 Channel PG-DSO-16-15 | |
| Gate Driver Magnetic Coupling 4500Vrms 1 Channel PG-DSO-20-55 | |
| Gate Driver Magnetic Coupling 4500Vrms 1 Channel PG-DSO-20 | |
| Gate Driver Magnetic Coupling 5000Vrms 1 Channel | |
| Gate Driver Magnetic Coupling Channel | |
| General Purpose Digital Isolator 2 Channel CMTI Module | |
| General Purpose Digital Isolator 8 Channel CMTI Module | |
| HVGD_TRACT | |
| INT. POWERSTAGE/DRIVER | |
| ISOLATED DRIVER | |
| ISOLATED_HVGD | |
| OPTOCOUPLER 3.75KV 4-SSOP | |
| OPTOISO 5KV 2CH TRANS 8-DIP-SL | |
| OPTOISOLATOR 5KV 2CH TRANS 8-DIP | |
| OPTOISOLATOR 5KV TRIAC 1CH 4-DIP | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-DIP | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-SMD | |
| Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP-M | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP-S | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP-SL | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP-SLM | |
| Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Output Channel Module | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 4000Vrms 1 Channel | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-M | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-S | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-SL | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP-SLM | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP | |
| OPTOISOLATR 5KV TRIAC 1CH 4DIPSL | |
| OPTOISOLTR 3.75KV TRIAC 1CH 4SOP | |
| OPTOISOLTR 5KV 2CH TRANS 8-DIP-S | |
| OPTOISOLTR 5KV OPEN COLL 8-PDIP | |
| OPTOISOLTR 5KV TRIAC 1CH 4-DIP-M | |
| WL-OCHS HIGH SPEED OPTOCOUPLER | |
| WPME-CDI2C CAPACITIVE DIGITAL IS | |
| WPME-CDIS CAPACITIVE DIGITAL ISO |
| Next >> |