STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPSC10H12CWL STPSC10H12CWL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898399-STPSC10H12CWL Series: ECOPACK® Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898399-STPSC10H12CWL Series: ECOPACK® Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPSC10H12CWL - 898399-STPSC10H12CWL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPSC10H12CWL
898399-STPSC10H12CWL
Diodes, Rectifiers - Arrays - STPSC10H12CWL 898399-STPSC10H12CWL
Manufacturer: STMicroelectronics Win Source Part Number: 898399-STPSC10H12CWL Series: ECOPACK® Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3 Speed: No Recovery Time > 500mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STPSC10 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898399-STPSC10H12CWL
Series: ECOPACK®
Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3
Speed: No Recovery Time > 500mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STPSC10
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 497-17245-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17245-ND
Diode Arrays 497-17245-ND
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 19A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 19A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 1200 V 10 A Diode and Rectifier
286-STPSC10H12CWL
Dual Schottky 1200 V 10 A Diode and Rectifier 286-STPSC10H12CWL
1200 V, 10 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC10H12CWL can be used for catalog matching and distributor lookup.

1200 V, 10 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC10H12CWL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 1200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC10H12CWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC10H12CWL
Schottky Diodes & Rectifiers STPSC10H12CWL
Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode

Schottky Diodes & Rectifiers 1200V Power Schottky Silicon Carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC10H12CWL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC10H12CWL
Discrete Semiconductor Products - Diodes - Rectifiers STPSC10H12CWL
DIODE ARR SIC 1200V 19A TO247-3

DIODE ARR SIC 1200V 19A TO247-3

Supplier's Site
DIODE ARRAY SCHOTTKY 1200V TO247 - 761-STPSC10H12CWL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 1200V TO247
761-STPSC10H12CWL
DIODE ARRAY SCHOTTKY 1200V TO247 761-STPSC10H12CWL
DIODE ARRAY SCHOTTKY 1200V TO247

DIODE ARRAY SCHOTTKY 1200V TO247

Supplier's Site
Diode Arrays - STPSC10H12CWL - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPSC10H12CWL
Diode Arrays STPSC10H12CWL
DIODE ARRAY SCHOTTKY 1200V TO247

DIODE ARRAY SCHOTTKY 1200V TO247

Supplier's Site Datasheet
Sic Schottky Diode, 1.2Kv, 10A, To-247; Product Range Stmicroelectronics - 18AC0584 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 10A, To-247; Product Range Stmicroelectronics
18AC0584
Sic Schottky Diode, 1.2Kv, 10A, To-247; Product Range Stmicroelectronics 18AC0584
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:10A; Total Capacitive Charge Qc:36nC; Diode Case Style:TO-247;RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-247; Product Range:-; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:10A; Total Capacitive Charge Qc:36nC; Diode Case Style:TO-247;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number 898399-STPSC10H12CWL 497-17245-ND 286-STPSC10H12CWL STPSC10H12CWL STPSC10H12CWL 761-STPSC10H12CWL STPSC10H12CWL 18AC0584
Product Name Diodes, Rectifiers - Arrays - STPSC10H12CWL Diode Arrays Dual Schottky 1200 V 10 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 1200V TO247 Diode Arrays Sic Schottky Diode, 1.2Kv, 10A, To-247; Product Range Stmicroelectronics
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200 V 19A Through Hole TO-247-3 Schottky; Silicon Carbide Schottky Schottky
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247-LL-3 TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247
Arrangement Common Catode Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data