Manufacturer: STMicroelectronics
Win Source Part Number: 1261940-STPSC16H065C
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-3
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 80μA @ 650V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: STPSC16H065CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): APT10SCD65KCT; MBR2090FCTe3/TU; MBR2080FCTe3/TU;
Introduction Date: June 24, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 8A Through Hole TO-220-3
650 V power Schottky silicon carbide diode Product overview: STPSC16H065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC16H065CT can be used for catalog matching and distributor lookup.
DIODE ARR SIC SCHOTT 650V TO220
SIC SCHOTTKY DIODE, 16A, 650V, TO-220AB; Product Range:650V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:650V; Average Forward Current:16A; Total Capacitive Charge:23.5nC; Diode Case Style:TO-220ABRoHS Compliant: Yes
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1261940-STPSC16H065CT | 497-STPSC16H065CT-ND | 286-STPSC16H065CT | STPSC16H065CT | 27X9515 | STPSC16H065CT |
| Product Name | Diodes, Rectifiers - Arrays - STPSC16H065CT | Diode Arrays | Schottky 650 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 16A, 650V, To-220Ab; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | |||||
| VF | 1.75 volts | 1.75 volts | ||||
| VR | 650 volts | |||||
| IR | 0.0800 mA | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |