DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
344
345
346
347
348
349
350
351
352
353
354
355
356
360
370
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 11.3V Clamp 134.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12.1V Clamp 125.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 125V Clamp 12.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.4V Clamp 113.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMC | |
| 259V Clamp 6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 60A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.3V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC | |
| 27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 54.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 27.6V Clamp 54.4A Ipp Tvs Diode Surface Mount SMC | |
| 27.6V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 271.95V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 275V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMC | |
| 275V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 28.8V Clamp 52.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 28.98V Clamp 54.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 287V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 288.75V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 291.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 292V Clamp 5.2A Ipp Tvs Diode Surface Mount SMC | |
| 30.5V Clamp 49.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 30.66V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 304V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 306.6V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 388V Clamp 26A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 92V Clamp 16.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| PPPM 1500W; VRWM 18V; VBR MIN 20 | |
| TVS 1.5KW 160V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 16V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 16V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 170V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 170V 5%UNI DO-214AB TR | |
| TVS 1.5KW 180V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 180V 5%UNI DO-214AB TR | |
| TVS 1.5KW 18V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 18V 5%UNI DO-214AB TR1 | |
| TVS DIODE 160VWM 259VC DO214AB | |
| TVS DIODE 160VWM 259VC SMC | |
| TVS DIODE 160VWM 287VC DO214AB | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 16VWM 26VC SMC | |
| TVS DIODE 16VWM 28.8VC DO214AB | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 170VWM 275VC SMC | |
| TVS DIODE 170VWM 304VC DO214AB | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 17VWM 27.6VC SMC | |
| TVS DIODE 17VWM 30.5VC DO214AB | |
| TVS DIODE 180VWM 291.6V DO214AB | |
| TVS DIODE 180VWM 292VC DO214AB | |
| TVS DIODE 188VWM 328VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 18VWM 29.2VC SMC | |
| TVS DIODE 18VWM 32.2VC DO214AB | |
| TVS DIODE 58.1VWM 92VC DO214AB | |
| TVS DIODE 6.4VWM 11.3V DO214AB | |
| TVS DIODE 64.1VWM 103V DO214AB | |
| TVS DIODE 7.8VWM 13.4V DO214AB | |
| TVS DIODE 70.1VWM 113V DO214AB | |
| TVS DIODE 77.8VWM 125V DO214AB | |
| TVS DIODE 7VWM 12.1VC DO214AB |
| << Prev | Next >> |