Manufacturer: STMicroelectronics
Win Source Part Number: 1103778-STPS2H100UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS2H100UF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FM2100-T; FM2100; FM2100-W; SS210HE3/5BT ;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 2A Surface Mount SMBflat
Diode Schottky 100V 2A Surface Mount SMBflat
Diode Schottky 100V 2A Surface Mount SMBflat
100 V, 2 A Power Schottky Rectifier Product overview: STPS2H100UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100UF can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 2A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECT, SINGLE, 100V, DO-221AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A SMBFLAT
DIODE SCHOTTKY 100V 2A SMBFLAT
Schottky Diodes & Rectifiers Hi Vltg Pwr SCHOTTKY RECTIFIER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1103778-STPS2H100UF | 497-8028-1-ND | 280-STPS2H100UF | 57P1650 | 07AH7097 | STPS2H100UF | STPS2H100UF | STPS2H100UF |
| Product Name | Diodes, Rectifiers - Single - STPS2H100UF | Single Diodes | Schottky 100 V 2 A Diode and Rectifier | Schottky Diode, 2A, 100V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Rect, Single, 100V, Do-221Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | SMB; SMBflat | Tape and Reel | DO-213AA | DO-221AA | SMB | SMB; DO-221AA, SMB Flat Leads | SMB Flat | |
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |