Manufacturer: STMicroelectronics
Win Source Part Number: 814059-STPS40SM120CR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: I2PAK
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 830mV at 20A
Current - Reverse Leakage at Vr: 275μA at 120V
Part Number Series: STPS40
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
120 V, 40 A dual Low Leakage Power Schottky rectifier Product overview: STPS40SM120CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM120CR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 120V I2PAK
Schottky Diodes & Rectifiers 40A IF 120V VRRM 0.46V VF Schottky
DIODE ARR SCHOTT 120V 20A I2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 814059-STPS40SM120CR | 497-13120-5-ND | 286-STPS40SM120CR | STPS40SM120CR | STPS40SM120CR | STPS40SM120CR |
| Product Name | Diodes, Rectifiers - Arrays - STPS40SM120CR | Diode Arrays | Dual Schottky 120 V 40 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.8300 volts | 0.8300 volts | 0.8300 volts | |||
| VR | 120 volts | 120 volts | ||||
| IR | 0.2750 mA | 0.2750 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |