DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
364
365
366
367
368
369
370
371
372
373
374
375
376
380
390
400
410
417
| Product Name | Notes |
|---|---|
| """24 V, 0.3 PF, 15 KV""" | |
| """4V, 0.45PF, 20A, FLIPCHIP""" | |
| 10.3V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.2x1.35) | |
| 10.3V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 16-µDFN (3.5x1.35) | |
| 11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6) | |
| 11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 11.8V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 12.45V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5) | |
| 12V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143-4 | |
| 13.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 13V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-µDFN (2x1) | |
| 14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 14.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 150V ,SCHOTTKY,SMB,5A | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2) | |
| 15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.25x1) | |
| 16.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 5-DFN (1x0.6) | |
| 16V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1) | |
| 18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2) | |
| 18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 19.6V (Typ) Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 20V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 21.8V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 22V Clamp 100A (2/10µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6) | |
| 25V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 3.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1) | |
| 30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 31V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 32V Clamp 20A Ipp Tvs Diode Surface Mount | |
| 35V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 35V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 40V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 43V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-uQFN (3.3x1.5) | |
| 46V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6+3-QFN (3x3) | |
| 48V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 50V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323 | |
| 5V 3A +30/-22KV UDFN3810-9L DIOD | |
| 5V 3A 15KV WLCSP0201 BI-DIR TVS | |
| 60V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 65V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 6A@8/20US 13V 78W@8/20US 5V SOT- | |
| 6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 6V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) | |
| 7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 9-µDFN (3.8x1) | |
| 7V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 8.5V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 8V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 9V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1) | |
| Clamp Ipp Tvs Diode Surface Mount 12-UDFN (2.5x1.35) | |
| Clamp Ipp Tvs Diode Surface Mount 8-UDFN (1.7x1.35) | |
| DIODE ARR SCHOT 100V 10A TO220AB | |
| DIODE ARR SCHOT 100V 16A TO247AD | |
| DIODE ARR SCHOT 100V 20A TO247AD | |
| DIODE ARR SCHOT 100V 30A TO247AD | |
| DIODE ARR SCHOT 100V 40A TO247AD | |
| DIODE ARR SCHOT 150V 16A TO247AD | |
| DIODE ARR SCHOT 150V 20A TO220AB | |
| DIODE ARR SCHOT 150V 20A TO247AD | |
| DIODE ARR SCHOT 150V 30A TO247AD | |
| DIODE ARR SCHOTT 20V 10A TO220AB | |
| DIODE ARR SCHOTT 20V 16A TO220AB | |
| DIODE ARR SCHOTT 20V 16A TO247AD | |
| DIODE ARR SCHOTT 20V 20A TO220AB | |
| DIODE ARR SCHOTT 20V 20A TO247AD | |
| DIODE ARR SCHOTT 20V 30A TO247AD | |
| DIODE ARR SCHOTT 20V 40A TO247AD | |
| DIODE ARR SCHOTT 30V 10A TO220AB | |
| DIODE ARR SCHOTT 30V 16A TO220AB | |
| DIODE ARR SCHOTT 30V 16A TO247AD | |
| DIODE ARR SCHOTT 30V 20A TO220AB | |
| DIODE ARR SCHOTT 30V 20A TO247AD | |
| DIODE ARR SCHOTT 30V 30A TO247AD | |
| DIODE ARR SCHOTT 30V 40A TO247AD | |
| DIODE ARR SCHOTT 40V 16A TO247AD | |
| DIODE ARR SCHOTT 40V 20A TO247AD | |
| DIODE ARR SCHOTT 40V 30A TO247AD | |
| DIODE ARR SCHOTT 40V 40A TO247AD | |
| DIODE ARR SCHOTT 50V 10A TO220AB | |
| DIODE ARR SCHOTT 50V 16A TO220AB | |
| DIODE ARR SCHOTT 50V 16A TO247AD | |
| DIODE ARR SCHOTT 50V 20A TO220AB | |
| DIODE ARR SCHOTT 50V 20A TO247AD | |
| DIODE ARR SCHOTT 50V 30A TO247AD | |
| DIODE ARR SCHOTT 50V 40A TO247AD | |
| DIODE ARR SCHOTT 60V 10A TO220AB | |
| DIODE ARR SCHOTT 60V 16A TO247AD | |
| DIODE ARR SCHOTT 60V 20A TO247AD | |
| DIODE ARR SCHOTT 60V 30A TO247AD | |
| DIODE ARR SCHOTT 60V 40A TO247AD | |
| DIODE ARR SCHOTT 90V 10A TO220AB | |
| DIODE ARR SCHOTT 90V 16A TO220AB | |
| DIODE ARR SCHOTT 90V 16A TO247AD | |
| DIODE ARR SCHOTT 90V 20A TO220AB | |
| DIODE ARR SCHOTT 90V 20A TO247AD | |
| DIODE ARR SCHOTT 90V 30A TO247AD | |
| DIODE ARR SCHOTT 90V 40A TO247AD | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 16A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 20V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 90V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 90V 16A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 90V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 90V 20A Through Hole TO-247-3 | |
| Diode Array 2 Independent Schottky 100V 160A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 45V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 | |
| Diode Array 2 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 | |
| DIODE ARRAY GP 200V 10A TO-252 | |
| DIODE SCHOTTKY 100V 10A DO201AD | |
| DIODE SCHOTTKY 100V 1A DO204AL | |
| DIODE SCHOTTKY 100V 1A DO41 | |
| Diode Schottky 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 100V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 100V 2A DO41 | |
| Diode Schottky 100V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 100V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 100V 3A DO201AD | |
| Diode Schottky 100V 3A Through Hole DO-201AD | |
| Diode Schottky 100V 3A Through Hole DO-27 | |
| Diode Schottky 100V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 100V 5A DO-27 | |
| DIODE SCHOTTKY 100V 5A DO201AD | |
| Diode Schottky 100V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 150V 1A DO41 | |
| Diode Schottky 150V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 150V 2A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 150V 3A DO201AD | |
| Diode Schottky 150V 3A Through Hole DO-201AD | |
| Diode Schottky 150V 3A Through Hole DO-27 | |
| DIODE SCHOTTKY 150V 5A DO-27 | |
| DIODE SCHOTTKY 150V 5A DO201AD | |
| DIODE SCHOTTKY 150V 5A DO214AA | |
| Diode Schottky 150V 5A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 150V 5A Through Hole DO-201AD | |
| Diode Schottky 200V 10A Through Hole TO-220AB | |
| DIODE SCHOTTKY 200V 1A DO41 | |
| Diode Schottky 200V 2A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 200V 3A DO201AD | |
| Diode Schottky 200V 3A Through Hole DO-201AD | |
| Diode Schottky 200V 3A Through Hole DO-27 | |
| DIODE SCHOTTKY 200V 5A DO-27 | |
| DIODE SCHOTTKY 200V 5A DO201AD | |
| Diode Schottky 200V 5A Through Hole DO-201AD | |
| Diode Schottky 20V 12A Through Hole DO-201AD | |
| Diode Schottky 20V 15A (DC) Through Hole R-6 | |
| Diode Schottky 20V 15A Through Hole R-6 | |
| Diode Schottky 20V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 20V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 20V 2A DO41 | |
| Diode Schottky 20V 2A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 20V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 20V 2A Through Hole DO-41 | |
| Diode Schottky 20V 3A (DC) Through Hole DO-201AD | |
| DIODE SCHOTTKY 20V 3A DO201AD | |
| Diode Schottky 20V 3A Surface Mount SMBF | |
| Diode Schottky 20V 3A Through Hole DO-201AD | |
| Diode Schottky 20V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 20V 5A DO201AD | |
| Diode Schottky 20V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 20V 8A DO201AD | |
| Diode Schottky 20V 8A Through Hole DO-201AD | |
| Diode Schottky 30V 12A (DC) Through Hole DO-201AD | |
| Diode Schottky 30V 12A Through Hole DO-201AD | |
| Diode Schottky 30V 15A Through Hole R-6 | |
| Diode Schottky 30V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 30V 1A Through Hole DO-41 | |
| Diode Schottky 30V 2A (DC) Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 30V 2A DO41 | |
| Diode Schottky 30V 2A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 30V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 30V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 30V 3A DO201AD | |
| Diode Schottky 30V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 30V 3A Through Hole DO-201AD | |
| Diode Schottky 30V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 30V 5A DO201AD | |
| Diode Schottky 30V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 30V 8A DO201AD | |
| Diode Schottky 30V 8A Through Hole DO-201AD | |
| Diode Schottky 40V 10A Through Hole TO-220AB | |
| DIODE SCHOTTKY 40V 12A DO201AD | |
| Diode Schottky 40V 12A Through Hole DO-201AD | |
| DIODE SCHOTTKY 40V 15A R-6 | |
| Diode Schottky 40V 15A Through Hole R-6 | |
| Diode Schottky 40V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 40V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 40V 2A DO41 | |
| Diode Schottky 40V 2A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 40V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 40V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 40V 3A DO201AD | |
| Diode Schottky 40V 3A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 40V 3A Through Hole DO-201AD | |
| Diode Schottky 40V 3A Through Hole DO-27 | |
| Diode Schottky 40V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 40V 5A DO-27 | |
| DIODE SCHOTTKY 40V 5A DO201AD | |
| Diode Schottky 40V 5A Surface Mount SMBF | |
| Diode Schottky 40V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 40V 8A DO201AD | |
| Diode Schottky 40V 8A Through Hole DO-201AD | |
| DIODE SCHOTTKY 45V 10A R6 | |
| Diode Schottky 45V 10A Through Hole R-6 | |
| DIODE SCHOTTKY 45V 3A DO201AD | |
| DIODE SCHOTTKY 45V 5A DO201AD | |
| DIODE SCHOTTKY 45V 8A DO201AD | |
| DIODE SCHOTTKY 50V 1A DO41 | |
| Diode Schottky 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 50V 1A Through Hole DO-41 | |
| Diode Schottky 50V 2A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 50V 2A Through Hole DO-204AC (DO-15) | |
| DIODE SCHOTTKY 50V 3A DO201AD | |
| Diode Schottky 50V 3A Through Hole DO-201AD | |
| Diode Schottky 50V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 50V 5A DO201AD | |
| Diode Schottky 50V 5A Through Hole DO-201AD | |
| Diode Schottky 50V 8A (DC) Through Hole DO-201AD | |
| DIODE SCHOTTKY 50V 8A DO201AD | |
| Diode Schottky 50V 8A Through Hole DO-201AD | |
| DIODE SCHOTTKY 60V 10A DO201AD | |
| Diode Schottky 60V 10A Through Hole TO-220AB | |
| DIODE SCHOTTKY 60V 1A DO204AL | |
| DIODE SCHOTTKY 60V 1A DO41 | |
| Diode Schottky 60V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 60V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 60V 2A DO41 | |
| Diode Schottky 60V 2A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 60V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 60V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 60V 3A DO201AD | |
| Diode Schottky 60V 3A Surface Mount SMBF | |
| Diode Schottky 60V 3A Through Hole DO-201AD | |
| Diode Schottky 60V 3A Through Hole DO-27 | |
| Diode Schottky 60V 500mA Through Hole DO-204AL (DO-41) | |
| DIODE SCHOTTKY 60V 5A DO-27 | |
| DIODE SCHOTTKY 60V 5A DO201AD | |
| Diode Schottky 60V 5A Surface Mount SMBF | |
| Diode Schottky 60V 5A Through Hole DO-201AD | |
| DIODE SCHOTTKY 60V 8A DO201AD | |
| Diode Schottky 60V 8A Through Hole DO-201AD | |
| DIODE SCHOTTKY 80V 1A DO41 | |
| Diode Schottky 80V 1A Through Hole DO-41 | |
| DIODE SCHOTTKY 80V 2A DO41 | |
| Diode Schottky 80V 2A Through Hole DO-41 | |
| DIODE SCHOTTKY 80V 3A DO201AD | |
| Diode Schottky 80V 3A Through Hole DO-201AD | |
| DIODE SCHOTTKY 80V 5A DO201AD | |
| Diode Schottky 90V 10A Through Hole TO-220AB | |
| Diode Schottky 90V 1A Through Hole DO-204AL (DO-41) | |
| Diode Schottky 90V 2A Through Hole DO-204AC (DO-15) | |
| Diode Schottky 90V 3A Through Hole DO-201AD | |
| Diode Schottky 90V 500mA Through Hole DO-204AL (DO-41) | |
| Diode Schottky 90V 5A Through Hole DO-201AD | |
| DIODE STANDARD 100V 5A DO201AD | |
| Diode Standard 20V 16A Surface Mount D²PAK (TO-263) | |
| Diode Standard 40V 16A (DC) Surface Mount D²PAK (TO-263) | |
| Diode Standard 40V 16A (DC) Through Hole TO-220 | |
| DIODE STANDARD 60V 5A DO201AD | |
| IC | |
| TVS DIODE 5VWM 8VC SOD882 |
| << Prev | Next >> |