DigiKey Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
"Ball Bearing 0.125"" (3.18mm) 1/8"" ID X 0.250"" (6.35mm) 1/4"" OD X 0.109"" (2.78mm) W"
"Ball Bearing 0.250"" (6.35mm) 1/4"" ID X 0.500"" (12.70mm) 1/2"" OD X W"
"Ball Bearing 0.250"" (6.35mm) 1/4"" ID X 0.625"" (15.88mm) 5/8"" OD X 0.196"" (4.98mm) W"
"Ball Bearing 0.315"" (8.00mm) ID X 0.866"" (22.00mm) OD X 0.276"" (7.00mm) W"
"Ball Bearing 0.375"" (9.53mm) 3/8"" ID X 0.875"" (22.23mm) 7/8"" OD X 0.281"" (7.14mm) 9/32"" W"
"Ball Bearing 0.394"" (10.00mm) ID X 1.024"" (26.00mm) OD X 0.315"" (8.00mm) W"
"Ball Bearing 0.394"" (10.00mm) ID X 1.181"" (30.00mm) OD X 0.354"" (9.00mm) W"
"Ball Bearing 0.472"" (12.00mm) ID X 1.102"" (28.00mm) OD X 0.315"" (8.00mm) W"
"Ball Bearing 0.472"" (12.00mm) ID X 1.260"" (32.00mm) OD X 0.394"" (10.00mm) W"
"Ball Bearing 0.500"" (12.70mm) 1/2"" ID X 1.125"" (28.58mm) OD X 0.313"" (7.94mm) 5/16"" W"
"Ball Bearing 0.591"" (15.00mm) ID X 1.260"" (32.00mm) OD X 0.354"" (9.00mm) W"
"Ball Bearing 0.591"" (15.00mm) ID X 1.378"" (35.00mm) OD X 0.433"" (11.00mm) W"
"Ball Bearing 0.625"" (15.88mm) 5/8"" ID X 1.375"" (34.93mm) OD X 0.281"" (7.14mm) 9/32"" W"
"Ball Bearing 0.669"" (17.00mm) ID X 1.575"" (40.00mm) OD X 0.472"" (12.00mm) W"
"Ball Bearing 0.750"" (19.05mm) 3/4"" ID X 1.625"" (41.28mm) OD X 0.438"" (11.11mm) 7/16"" W"
"Ball Bearing 0.785"" (19.93mm) ID X 1.850"" (47.00mm) OD X 0.551"" (14.00mm) W"
"Ball Bearing 0.875"" (22.23mm) 7/8"" ID X 1.875"" (47.63mm) OD X 0.500"" (12.70mm) 1/2"" W"
"Ball Bearing 0.984"" (25.00mm) ID X 1.850"" (47.00mm) OD X 0.472"" (12.00mm) W"
"Ball Bearing 0.984"" (25.00mm) ID X 2.047"" (52.00mm) OD X 0.591"" (15.00mm) W"
"Ball Bearing 1.000"" (25.40mm) 1"" ID X 2.000"" (50.80mm) OD X 0.375"" (9.53mm) W"
"Ball Bearing 1.000"" (25.40mm) 1"" ID X 2.000"" (50.80mm) OD X 0.500"" (12.70mm) 1/2"" W"
"Roller Bearing 0.188"" (4.78mm) 3/16"" ID X 0.344"" (8.74mm) 11/32"" OD X 0.375"" (9.53mm) 3/8"" W"
"Roller Bearing 0.250"" (6.35mm) 1/4"" ID X 0.437"" (11.10mm) OD X 0.312"" (7.93mm) W"
"Roller Bearing 0.375"" (9.53mm) 3/8"" ID X 0.563"" (14.30mm) 9/16"" OD X 0.312"" (7.93mm) W"
"Sleeve Bearing 0.250"" (6.35mm) 1/4"" ID X 0.313"" (7.95mm) 5/16"" OD X 0.250"" (6.35mm) 1/4"" W"
"Sleeve Bearing 0.500"" (12.70mm) 1/2"" ID X 0.594"" (15.09mm) 19/32"" OD X 0.500"" (12.70mm) 1/2"" W"
"Sleeve Bearing 0.627"" (15.93mm) ID X 0.719"" (18.27mm) OD X 0.625"" (15.88mm) 5/8"" W"
"Sleeve Bearing 0.753"" (19.11mm) ID X 0.876"" (22.24mm) OD X 0.625"" (15.88mm) 5/8"" W"
"Sleeve Bearing 0.753"" (19.14mm) ID X 0.876"" (22.24mm) OD X 1.130"" (28.58mm) W"
"Sleeve Bearing 1.003"" (25.46mm) ID X 1.126"" (28.59mm) OD X 0.750"" (19.05mm) 3/4"" W"
"Spherical Bearing 0.500"" (12.70mm) 1/2"" ID X 0.875"" (22.23mm) 7/8"" OD X 0.437"" (11.10mm) 7/16"" W"
"Spherical Bearing 0.500"" (12.70mm) 1/2"" ID X 1.000"" (25.40mm) 1"" OD X 0.500"" (12.70mm) 1/2"" W"
"Spherical Bearing 0.625"" (15.88mm) 5/8"" ID X 1.188"" (30.16mm) OD X 0.625"" (15.88mm) 5/8"" W"
"Spherical Bearing 1.000"" (25.40mm) 1"" ID X 1.625"" (41.28mm) OD X W"
"Spherical Bearing 1.250"" (31.75mm) ID X 2.000"" (50.80mm) OD X 1.093"" (27.76mm) W"
"Spherical Bearing 1.500"" (38.10mm) ID X 2.438"" (61.91mm) OD X 1.312"" (33.33mm) W"
"Thin Section Bearing 1.000"" (25.40mm) 1"" ID X 1.375"" (34.93mm) OD X 1.875"" (47.63mm) W"
"Thin Section Bearing 1.500"" (38.10mm) ID X 1.875"" (47.63mm) OD X 1.875"" (47.63mm) W"
"Thrust Bearing 0.250"" (6.35mm) 1/4"" ID X 0.687"" (17.45mm) OD X 0.078"" (1.98mm) W"
"Thrust Bearing 0.500"" (12.70mm) 1/2"" ID X 0.937"" (23.80mm) OD X 0.078"" (1.98mm) W"
"Thrust Bearing 0.875"" (22.23mm) 7/8"" ID X 1.437"" (36.50mm) OD X 0.078"" (1.98mm) W"
"Thrust Bearing 1.000"" (25.40mm) 1"" ID X 1.562"" (39.68mm) OD X 0.078"" (1.98mm) W"
1/2IN ROUNDED HEX BEARING - FLAN