Manufacturer: STMicroelectronics
Win Source Part Number: 212390-STPS80H100TV
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 40A
Current - Reverse Leakage @ Vr: 20μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Schottky 100V 40A Chassis Mount ISOTOP
100V 80A Power Schottky Rectifier Module Product overview: STPS80H100TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80H100TV can be used for catalog matching and distributor lookup.
DIODE MODULE 100V 40A ISOTOP
SCHOTTKY RECTIFIER, DUAL 40A ISOTOP; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Independent; Diode Case Style:ISOTOP; No. of Pins:4Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 40A, 100V, ISOTOP-4; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Independent; Diode Case Style:ISOTOP; No. of Pins:4Pins; Forward Voltage VF Max:650mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X40 Amp 100 Volt
DIODE MOD SCHOTT 100V 40A ISOTOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 212390-STPS80H100TV | 497-5402-5-ND | 286-STPS80H100TV | STPS80H100TV | 55M4744 | 99AC4452 | STPS80H100TV | STPS80H100TV |
| Product Name | Diodes, Rectifiers - Arrays - STPS80H100TV | Diode Arrays | Schottky 100V 80A Diode and Rectifier | Diode Arrays | Schottky Rectifier, Dual 40A Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Rectifier, 40A, 100V, Isotop-4; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.7800 volts | 0.7800 volts | 0.6500 volts | 0.6500 volts | 0.7800 volts | |||
| VR | 100 volts | 100 volts | ||||||
| IR | 0.0200 mA | 0.0200 mA |