DigiKey Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| 6.2 X 6.2 X 2.6, 260GF, IP67, TA | |
| FSMRA8JH04=R/A,TACT PB SW,160G | |
| SWITCH TACT DPST-NO/NC 0.1A 35V | |
| SWITCH TACTILE SPST-NO 0.01A 32V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 24V | |
| SWITCH TACTILE SPST-NO 0.05A 32V | |
| SWITCH TACTILE SPST-NO 0.1A 35V | |
| SWITCH TACTILE | |
| TACT,SMT,12X12,SEALE D,260GR | |
| Tactile Switch DPST-NO/NC Top Actuated Through Hole | |
| Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle | |
| Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle | |
| Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle | |
| Tactile Switch SPST-NO Top Actuated Surface Mount | |
| Tactile Switch SPST-NO Top Actuated Through Hole | |
| Tactile Switch | |
| TCS43 2.5MM 180GF | |
| TCS43 2.5MM 250GF | |
| TCS43 2.5MM 400GF |
| Next >> |