DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
240
250
260
270
280
290
294
295
296
297
298
299
300
301
302
303
304
305
306
310
320
330
340
350
360
400
417
| Product Name | Notes |
|---|---|
| 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723 | |
| 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 | |
| 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402 | |
| 12.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L | |
| 12V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402 | |
| 13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402 | |
| 13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0) | |
| 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402 | |
| 15V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201) | |
| 20A 600V, ITO-220AC, ULTRAFAST R | |
| 20A 600V, ITO-220AC,ULTRAFAST RE | |
| 20V Clamp 15A Ipp Tvs Diode Surface Mount DFN1006-2L | |
| 20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 27V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 30A 600V, ITO-220AC, ULTRAFAST R | |
| 30A,1200V,DO-218AB RECTIFIER | |
| 30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 49V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 4A, 200V, STD , SM RECT,DFN33A | |
| 4A, 400V, STD , SM RECT,DFN33A | |
| 4A, 600V, STD , SM RECT,DFN33A | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) | |
| 600V, 30A, ITO-220AC-2L, ULTRA F | |
| 600V, 30A, TO-247AD, ULTRA FAST | |
| 6A, 200V, STD , SM RECT,DFN33A | |
| 6A, 400V, STD , SM RECT,DFN33A | |
| 6A, 600V, STD , SM RECT,DFN33A | |
| 76.8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 8.1V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 14-UDFN (5.5x1.5) | |
| 8A 1200V, ITO-220AC-2L, ULTRAFAS | |
| 8A 600V, ITO-220AC, ULTRAFAST RE | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/3DFN (0.6x1) | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0802 | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0) | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1103/6DFN (2.8x0.8) | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 9V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| Clamp Ipp Tvs Diode Surface Mount 0201 (0603 Metric) | |
| Clamp Ipp Tvs Diode Surface Mount SOD-923 | |
| DIODE ARRAY GP 100V 10A TO-220AB | |
| DIODE ARRAY GP 1200V 45A TO247AD | |
| DIODE ARRAY GP 150V 10A TO-220AB | |
| DIODE ARRAY GP 200V 10A TO-220AB | |
| DIODE ARRAY GP 300V 10A TO-220AB | |
| DIODE ARRAY GP 400V 10A ITO220AB | |
| DIODE ARRAY GP 400V 10A TO-220AB | |
| DIODE ARRAY GP 500V 10A TO-220AB | |
| DIODE ARRAY GP 50V 10A TO-220AB | |
| DIODE ARRAY GP 600V 10A TO-220AB | |
| DIODE GEN PURP 200V 1.4A DO221AC | |
| DIODE GEN PURP 200V 1A DO220AA | |
| DIODE GEN PURP 200V 2.4A TO277A | |
| DIODE GEN PURP 200V 2A DFN3820A | |
| DIODE GEN PURP 200V 2A SLIMSMAW | |
| DIODE GEN PURP 200V 3A DFN3820A | |
| DIODE GEN PURP 200V 3A SLIMSMAW | |
| DIODE GEN PURP 200V 4A DFN3820A | |
| DIODE GEN PURP 200V 5A DO221BC | |
| DIODE GEN PURP 400V 1.4A DO221AC | |
| DIODE GEN PURP 400V 1.5A DO219AB | |
| DIODE GEN PURP 400V 1.7A DO219AB | |
| DIODE GEN PURP 400V 1A DO219AB | |
| DIODE GEN PURP 400V 2.9A SMPD | |
| DIODE GEN PURP 400V 2.9A TO277A | |
| DIODE GEN PURP 400V 2A DFN3820A | |
| DIODE GEN PURP 400V 2A SLIMSMAW | |
| DIODE GEN PURP 400V 3.2A SMPD | |
| DIODE GEN PURP 400V 3.5A SMPD | |
| DIODE GEN PURP 400V 3.6A SMPD | |
| DIODE GEN PURP 400V 3.6A TO263AC | |
| DIODE GEN PURP 400V 3.7A TO263AC | |
| DIODE GEN PURP 400V 3.8A SMPD | |
| DIODE GEN PURP 400V 3.9A TO263AC | |
| DIODE GEN PURP 400V 3A DFN3820A | |
| DIODE GEN PURP 400V 3A SLIMSMAW | |
| DIODE GEN PURP 400V 4A DFN3820A | |
| DIODE GEN PURP 400V 5A DO221BC | |
| DIODE GEN PURP 600V 1.4A DO221AC | |
| DIODE GEN PURP 600V 1.5A DO220AA | |
| DIODE GEN PURP 600V 1.6A DO220AA | |
| DIODE GEN PURP 600V 1.6A DO221BC | |
| DIODE GEN PURP 600V 10A SLIMDPAK | |
| DIODE GEN PURP 600V 1A DO219AB | |
| DIODE GEN PURP 600V 1A DO220AA | |
| DIODE GEN PURP 600V 2.4A TO277A | |
| DIODE GEN PURP 600V 2.9A SMPD | |
| DIODE GEN PURP 600V 2.9A TO277A | |
| DIODE GEN PURP 600V 2A DFN3820A | |
| DIODE GEN PURP 600V 2A SLIMSMAW | |
| DIODE GEN PURP 600V 3.2A SMPD | |
| DIODE GEN PURP 600V 3.5A SMPD | |
| DIODE GEN PURP 600V 3.6A SMPD | |
| DIODE GEN PURP 600V 3.6A TO263AC | |
| DIODE GEN PURP 600V 3.7A TO263AC | |
| DIODE GEN PURP 600V 3.8A SMPD | |
| DIODE GEN PURP 600V 3.9A TO263AC | |
| DIODE GEN PURP 600V 3A DFN3820A | |
| DIODE GEN PURP 600V 3A DO221BC | |
| DIODE GEN PURP 600V 3A SLIMDPAK | |
| DIODE GEN PURP 600V 3A SLIMSMAW | |
| DIODE GEN PURP 600V 4A DFN3820A | |
| DIODE GEN PURP 600V 8A SLIMDPAK | |
| DIODE GP 400V 2.6A SLIMDPAK | |
| DIODE GP 400V 2.7A SLIMDPAK | |
| DIODE GP 600V 2.6A SLIMDPAK | |
| DIODE GP 600V 2.7A SLIMDPAK | |
| Diode Standard 100V 1.3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 100V 1.4A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 100V 1.5A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 1.6A (DC) Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 1.6A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 2.4A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 100V 2.4A Surface Mount TO-277A (SMPC) | |
| Diode Standard 100V 2.9A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 100V 2.9A Surface Mount TO-277A (SMPC) | |
| Diode Standard 100V 2A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 100V 2A SLIMDPAK | |
| Diode Standard 100V 2A Surface Mount SlimDPAK | |
| Diode Standard 100V 3.2A Surface Mount TO-263AC (SMPD) | |
| Diode Standard 100V 3.9A Surface Mount TO-263AC (SMPD) | |
| Diode Standard 100V 3A (DC) Surface Mount TO-263AC (SMPD) | |
| Diode Standard 100V 3A Surface Mount SlimDPAK | |
| Diode Standard 100V 3A Surface Mount TO-263AC (SMPD) | |
| Diode Standard 100V 5A Surface Mount DO-221BC (SMPA) | |
| Diode Standard 100V 700mA Surface Mount DO-220AA (SMP) | |
| Diode Standard 1200V 30A (DC) Surface Mount SMPD | |
| Diode Standard 150V 10A Through Hole TO-220AB | |
| Diode Standard 200V 1.3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 200V 1.4A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 200V 1.4A DO221AC | |
| Diode Standard 200V 1.5A Surface Mount DO-219AB (SMF) | |
| Diode Standard 200V 1.5A Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 200V 1.68A DFN33A | |
| Diode Standard 200V 1.6A Surface Mount DO-220AA (SMP) | |
| Diode Standard 200V 1.7A Surface Mount DO-219AB (SMF) | |
| Diode Standard 200V 10A Through Hole TO-220AB | |
| DIODE STANDARD 200V 1A DO219AB | |
| DIODE STANDARD 200V 1A DO220AA | |
| DIODE STANDARD 200V 1A DO41 | |
| Diode Standard 200V 1A Surface Mount DO-219AB (SMF) | |
| Diode Standard 200V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 200V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 200V 2.4A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 2.4A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 200V 2.4A TO277A | |
| Diode Standard 200V 2.9A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 2.9A Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 2A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 200V 2A DFN3820A | |
| DIODE STANDARD 200V 2A SLIMSMAW | |
| Diode Standard 200V 2A Surface Mount SlimDPAK | |
| Diode Standard 200V 3.2A Surface Mount TO-263AC (SMPD) | |
| Diode Standard 200V 3.9A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 200V 3A DFN3820A | |
| DIODE STANDARD 200V 3A SLIMSMAW | |
| Diode Standard 200V 3A Surface Mount DO-221BC (SMPA) | |
| Diode Standard 200V 3A Surface Mount SlimDPAK | |
| Diode Standard 200V 3A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 200V 4A DFN3820A | |
| DIODE STANDARD 200V 5A DO221BC | |
| Diode Standard 200V 5A Surface Mount DO-221BC (SMPA) | |
| DIODE STANDARD 200V 6A DFN33A | |
| Diode Standard 200V 700mA Surface Mount DO-220AA (SMP) | |
| Diode Standard 300V 10A Through Hole TO-220AB | |
| Diode Standard 400V 1.3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 400V 1.4A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 400V 1.4A DO221AC | |
| DIODE STANDARD 400V 1.5A DO219AB | |
| Diode Standard 400V 1.5A Surface Mount DO-219AB (SMF) | |
| Diode Standard 400V 1.5A Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 400V 1.68A DFN33A | |
| Diode Standard 400V 1.6A Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 400V 1.7A DO219AB | |
| Diode Standard 400V 1.7A Surface Mount DO-219AB (SMF) | |
| Diode Standard 400V 10A Through Hole TO-220AB | |
| DIODE STANDARD 400V 1A DO219AB | |
| Diode Standard 400V 1A Surface Mount DO-219AB (SMF) | |
| Diode Standard 400V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 400V 2.4A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 400V 2.9A (DC) Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 400V 2.9A SMPD | |
| Diode Standard 400V 2.9A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 400V 2.9A TO277A | |
| Diode Standard 400V 2A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 400V 2A DFN3820A | |
| DIODE STANDARD 400V 2A SLIMSMAW | |
| Diode Standard 400V 2A Surface Mount SlimDPAK | |
| DIODE STANDARD 400V 3.2A SMPD | |
| Diode Standard 400V 3.2A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 400V 3.5A SMPD | |
| DIODE STANDARD 400V 3.6A SMPD | |
| DIODE STANDARD 400V 3.6A TO263AC | |
| DIODE STANDARD 400V 3.7A TO263AC | |
| DIODE STANDARD 400V 3.8A SMPD | |
| Diode Standard 400V 3.9A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 400V 3.9A TO263AC | |
| DIODE STANDARD 400V 3A DFN3820A | |
| DIODE STANDARD 400V 3A SLIMSMAW | |
| Diode Standard 400V 3A Surface Mount DO-221BC (SMPA) | |
| Diode Standard 400V 3A Surface Mount SlimDPAK | |
| Diode Standard 400V 3A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 400V 4A DFN3820A | |
| DIODE STANDARD 400V 5A DO221BC | |
| Diode Standard 400V 5A Surface Mount DO-221BC (SMPA) | |
| DIODE STANDARD 400V 6A DFN33A | |
| Diode Standard 400V 700mA Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 400V 8A SLIMDPAK | |
| Diode Standard 500V 10A Through Hole TO-220AB | |
| Diode Standard 50V 10A Through Hole TO-220AB | |
| DIODE STANDARD 50V 1A DO41 | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 600V 1.3A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 600V 1.4A (DC) Surface Mount DO-221AC (SlimSMA) | |
| Diode Standard 600V 1.4A (DC) Surface Mount DO-221BC (SMPA) | |
| DIODE STANDARD 600V 1.4A DO221AC | |
| DIODE STANDARD 600V 1.5A DO220AA | |
| Diode Standard 600V 1.5A Surface Mount DO-219AB (SMF) | |
| Diode Standard 600V 1.5A Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 600V 1.68A DFN33A | |
| DIODE STANDARD 600V 1.6A DO220AA | |
| DIODE STANDARD 600V 1.6A DO221BC | |
| Diode Standard 600V 1.6A Surface Mount DO-220AA (SMP) | |
| Diode Standard 600V 1.7A Surface Mount DO-219AB (SMF) | |
| DIODE STANDARD 600V 10A SLIMDPAK | |
| Diode Standard 600V 10A Surface Mount SlimDPAK | |
| Diode Standard 600V 10A Through Hole TO-220AB | |
| DIODE STANDARD 600V 1A DO219AB | |
| DIODE STANDARD 600V 1A DO220AA | |
| Diode Standard 600V 1A Surface Mount DO-219AB (SMF) | |
| Diode Standard 600V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 600V 2.4A (DC) Surface Mount TO-277A (SMPC) | |
| Diode Standard 600V 2.4A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 2.4A TO277A | |
| Diode Standard 600V 2.9A (DC) Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 2.9A SMPD | |
| Diode Standard 600V 2.9A Surface Mount TO-277A (SMPC) | |
| DIODE STANDARD 600V 2.9A TO277A | |
| DIODE STANDARD 600V 20A ITO220AC | |
| Diode Standard 600V 2A (DC) Surface Mount DO-221AC (SlimSMA) | |
| DIODE STANDARD 600V 2A DFN3820A | |
| DIODE STANDARD 600V 2A SLIMSMAW | |
| Diode Standard 600V 2A Surface Mount SlimDPAK | |
| DIODE STANDARD 600V 3.2A SMPD | |
| Diode Standard 600V 3.2A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 600V 3.5A SMPD | |
| DIODE STANDARD 600V 3.6A SMPD | |
| DIODE STANDARD 600V 3.6A TO263AC | |
| DIODE STANDARD 600V 3.7A TO263AC | |
| DIODE STANDARD 600V 3.8A SMPD | |
| Diode Standard 600V 3.9A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 600V 3.9A TO263AC | |
| DIODE STANDARD 600V 30A ITO220AC | |
| Diode Standard 600V 30A Through Hole TO-247AD | |
| DIODE STANDARD 600V 3A DFN3820A | |
| DIODE STANDARD 600V 3A DO221BC | |
| DIODE STANDARD 600V 3A SLIMDPAK | |
| DIODE STANDARD 600V 3A SLIMSMAW | |
| Diode Standard 600V 3A Surface Mount DO-221BC (SMPA) | |
| Diode Standard 600V 3A Surface Mount SlimDPAK | |
| Diode Standard 600V 3A Surface Mount TO-263AC (SMPD) | |
| DIODE STANDARD 600V 4A DFN3820A | |
| Diode Standard 600V 5A Surface Mount DO-221BC (SMPA) | |
| DIODE STANDARD 600V 6A DFN33A | |
| Diode Standard 600V 700mA Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 600V 8A SLIMDPAK | |
| Diode Standard 600V 8A Surface Mount SlimDPAK | |
| DIODE STD 1200V 4.2A DO218AB | |
| DIODE STD 400V 2.6A SLIMDPAK | |
| DIODE STD 400V 2.7A SLIMDPAK | |
| DIODE STD 400V 2.9A SLIMDPAK | |
| DIODE STD 600V 2.6A SLIMDPAK | |
| DIODE STD 600V 2.7A SLIMDPAK | |
| RECTIFIER, 10A, 800V, STANDARD R | |
| RECTIFIER, 12A, 800V, STANDARD R | |
| RECTIFIER, 20A, 800V, STANDARD R | |
| RECTIFIER, 40A,1200V,STANDARD RE | |
| RECTIFIER, 45A,1200V,STANDARD RE | |
| RECTIFIER, 50A,1200V,STANDARD RE | |
| RECTIFIER, HIGH VOLTAGE, 40A, 12 | |
| RECTIFIER, HIGH VOLTAGE, 45A, 12 | |
| RECTIFIER, HIGH VOLTAGE, 50A, 12 | |
| RECTIFIER, STANDARD RECOVERY, 10 | |
| RECTIFIER, STANDARD RECOVERY, 30 | |
| RECTIFIER, STANDARD RECOVERY, 40 | |
| RECTIFIER, STANDARD RECOVERY, 8A | |
| RECTIFIER, STANDARD RECOVERY, SU | |
| TVS DIODE 15VWM 30VC 8SOIC | |
| TVS DIODE 15VWM 30VC SOT23 | |
| TVS DIODE 24VWM 49VC SOT23 | |
| TVS DIODE 3.3VWM 14.1VC SOD523 | |
| TVS DIODE 3.3VWM 15VC SOT23 | |
| TVS DIODE 3.3VWM 8.1VC 14UDFN | |
| TVS DIODE 36VWM 76.8VC SOT23 | |
| TVS DIODE 5VWM 13VC SOD323 | |
| TVS DIODE 5VWM 15VC SOD323 | |
| Zener Diode 5.1V 100mW ±5% Surface Mount SMD0603 | |
| Zener Diode 5.6V 100mW ±5% Surface Mount SMD0603 | |
| Zener Diode 6.2V 100mW ±5% Surface Mount SMD0603 | |
| Zener Diode 6.8V 100mW ±5% Surface Mount SMD0603 | |
| Zener Diode 7.5V 100mW ±5% Surface Mount SMD0603 | |
| Zener Diode 8.2V 100mW ±5% Surface Mount SMD0603 |
| << Prev | Next >> |