STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS360AFY

Description
STMicroelectronics, STPS360AFY
Request a Quote Datasheet
Description
STMicroelectronics, STPS360AFY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1894428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894428P
Schottky Diodes & Rectifiers 1894428P
STMicroelectronics, STPS360AFY

STMicroelectronics, STPS360AFY

Supplier's Site
Schottky Diodes & Rectifiers - 1893985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893985
Schottky Diodes & Rectifiers 1893985
STMicroelectronics, STPS360AFY

STMicroelectronics, STPS360AFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894428
Schottky Diodes & Rectifiers 1894428
STMicroelectronics, STPS360AFY

STMicroelectronics, STPS360AFY

Supplier's Site
Single Diodes - 497-16920-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16920-2-ND
Single Diodes 497-16920-2-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-16920-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16920-6-ND
Single Diodes 497-16920-6-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-16920-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16920-1-ND
Single Diodes 497-16920-1-ND
Diode Schottky 60V 3A Surface Mount SOD128Flat

Diode Schottky 60V 3A Surface Mount SOD128Flat

Buy Now Datasheet
Automotive Schottky 60 V 3 A Diode and Rectifier - 280-STPS360AFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60 V 3 A Diode and Rectifier
280-STPS360AFY
Automotive Schottky 60 V 3 A Diode and Rectifier 280-STPS360AFY
Automotive 60 V, 3 A Power Schottky Rectifier Product overview: STPS360AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS360AFY can be used for catalog matching and distributor lookup.

Automotive 60 V, 3 A Power Schottky Rectifier Product overview: STPS360AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS360AFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS360AFY - 898375-STPS360AFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS360AFY
898375-STPS360AFY
Diodes, Rectifiers - Single - STPS360AFY 898375-STPS360AFY
Manufacturer: STMicroelectronics Win Source Part Number: 898375-STPS360AFY Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: STPS360 Categories: Discrete Semiconductor Products Case / Package: SOD128Flat ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16920-1, 497-16920-2, 497-16920-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898375-STPS360AFY
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount SOD128Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS360
Categories: Discrete Semiconductor Products
Case / Package: SOD128Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16920-1, 497-16920-2, 497-16920-6

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 13AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
13AC0799
Schottky Rect, Aec-Q101, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 13AC0799
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 20AC4588 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4588
Rectifier Stmicroelectronics 20AC4588
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS360AFY
Schottky Diodes & Rectifiers STPS360AFY
Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Schottky Diodes & Rectifiers Automotive power Schottky rectifier

Buy Now Datasheet
Single Diodes - STPS360AFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS360AFY
Single Diodes STPS360AFY
DIODE SCHOTTKY 60V 3A SOD128FLAT

DIODE SCHOTTKY 60V 3A SOD128FLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS360AFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS360AFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS360AFY
DIODE SCHOTTKY 60V 3A SOD128FLAT

DIODE SCHOTTKY 60V 3A SOD128FLAT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1894428P 1893985 497-16920-2-ND 280-STPS360AFY 898375-STPS360AFY 13AC0799 20AC4588 STPS360AFY STPS360AFY STPS360AFY
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Automotive Schottky 60 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS360AFY Schottky Rect, Aec-Q101, 60V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-128 Sod128flat SOD128Flat SOD-128FL SOD-128-2 SOD-128
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data