Win Source Part Number: 1282880-STPS30L60CTN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 15 A
Current - Reverse Leakage @ Vr: 480 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB Narrow Leads
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15152-5,-497-151
Base Product Number: STPS30L60
Product Status: Obsolete
Power Schottky Rectifier Product overview: STPS30L60CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CTN can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 60V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1282880-STPS30L60CTN | 286-STPS30L60CTN | 497-15152-5-ND | STPS30L60CTN |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6000 volts | 0.6000 volts | ||
| VR | 60 volts | |||
| IR | 0.4800 mA | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |