Manufacturer: STMicroelectronics
Win Source Part Number: 053988-STPS40150CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Current - Reverse Leakage @ Vr: 8μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-247-3
150 V, 40 A dual High Voltage Power Schottky Rectifier Product overview: STPS40150CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CW can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 150V 20A TO247-3
150V Dual Common Cathode 20A 1V@40A@40A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 2x30 Amp 100 Volt
DIODE ARRAY SCHOTTKY 150V TO247
SCHOTTKY DIODE ARRAY, Common Cathode, 40A, TO-247; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays | Diode Arrays |
| Product Number | 053988-STPS40150CW | 497-3218-5-ND | 286-STPS40150CW | STPS40150CW | STPS40150CW | STPS40150CW | STPS40150CW | 57P1773 |
| Product Name | Diodes, Rectifiers - Arrays - STPS40150CW | Diode Arrays | Dual Schottky 150 V 40 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diode Array, Common Cathode, 40A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.9200 volts | 0.9200 volts | 1 volts | 0.9200 volts | 1 volts | |||
| VR | 150 volts | 150 volts | ||||||
| IR | 0.0080 mA | 0.0080 mA |