STMicroelectronics, Inc. Schottky 100 V 5 A Diode and Rectifier STPS5H100AF

Description
100 V, 5 A SOD128Flat Power Schottky Rectifier Product overview: STPS5H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 5 A SOD128Flat Power Schottky Rectifier Product overview: STPS5H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100 V 5 A Diode and Rectifier - 280-STPS5H100AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 5 A Diode and Rectifier
280-STPS5H100AF
Schottky 100 V 5 A Diode and Rectifier 280-STPS5H100AF
100 V, 5 A SOD128Flat Power Schottky Rectifier Product overview: STPS5H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AF can be used for catalog matching and distributor lookup.

100 V, 5 A SOD128Flat Power Schottky Rectifier Product overview: STPS5H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097242-STPS5H100AF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097242-STPS5H100AF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097242-STPS5H100AF
Win Source Part Number: 1097242-STPS5H100AF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V Operating Temperature - Junction: 175°C (Max) Package / Case: SOD-128 Supplier Device Package: SOD128Flat Alternative Parts (Cross-Reference): STPS5H100AFSTPS5H100 AF.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-18873-1,497-1887 3-2,STPS5H100AF-ND,4 97-18873-6 Base Product Number: STPS5

Win Source Part Number: 1097242-STPS5H100AF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 5 A
Current - Reverse Leakage @ Vr: 3.5 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
Alternative Parts (Cross-Reference): STPS5H100AFSTPS5H100AF.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18873-1,497-18873-2,STPS5H100AF-ND,497-18873-6
Base Product Number: STPS5

Buy Now Datasheet
Single Diodes - 497-18873-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18873-2-ND
Single Diodes 497-18873-2-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-18873-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18873-1-ND
Single Diodes 497-18873-1-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Single Diodes - 497-18873-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18873-6-ND
Single Diodes 497-18873-6-ND
Diode Schottky 100V 5A Surface Mount SOD128Flat

Diode Schottky 100V 5A Surface Mount SOD128Flat

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893992
Schottky Diodes & Rectifiers 1893992
STMicroelectronics, STPS5H100AF

STMicroelectronics, STPS5H100AF

Supplier's Site
Schottky Diodes & Rectifiers - 1894393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894393P
Schottky Diodes & Rectifiers 1894393P
STMicroelectronics, STPS5H100AF

STMicroelectronics, STPS5H100AF

Supplier's Site
Schottky Diodes & Rectifiers - 1894393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894393
Schottky Diodes & Rectifiers 1894393
STMicroelectronics, STPS5H100AF

STMicroelectronics, STPS5H100AF

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5H100AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5H100AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS5H100AF
DIODE SCHOTT 100V 5A SOD128FLAT

DIODE SCHOTT 100V 5A SOD128FLAT

Supplier's Site
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7108 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7108
Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7108
SCHOTTKY RECT, SINGLE, 100V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, SOD-128FL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:SOD-128FL; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STPS5H100AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS5H100AF
Single Diodes STPS5H100AF
DIODE SCHOTT 100V 5A SOD128FLAT

DIODE SCHOTT 100V 5A SOD128FLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5H100AF
Schottky Diodes & Rectifiers STPS5H100AF
Schottky Diodes & Rectifiers High voltage power Schottky rectifier

Schottky Diodes & Rectifiers High voltage power Schottky rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-STPS5H100AF 1097242-STPS5H100AF 497-18873-2-ND 1893992 1894393P STPS5H100AF 07AH7108 STPS5H100AF STPS5H100AF
Product Name Schottky 100 V 5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 100V, Sod-128Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Single Diodes Schottky Diodes & Rectifiers
Package SOD-128 Sod128flat SOD-128 SOD-128FL SOD-128 SOD128Flat-2
VF 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts
Tj 175 C (347 F) 175 C (347 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
 - BAV199/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package SOT23; SOT-23-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details