Diode Silicon Carbide Schottky 650V 20A Through Hole DO-247
650 V power Schottky silicon carbide diode Product overview: STPSC20065W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160674-STPSC20065W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.45 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 300 µA @ 650 V
Capacitance @ Vr, F: 1250pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19232,STPSC20065
Base Product Number: STPSC20065
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
DIODE SIL CARBIDE 650V 20A DO247
DIODE SIL CARBIDE 650V 20A DO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-19232-ND | 280-STPSC20065W | 1160674-STPSC20065W | STPSC20065W | STPSC20065W | 20AC4566 | STPSC20065W |
| Product Name | Single Diodes | Schottky 650 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | DO-247-2 (Straight Leads) | DO-247-2 | |||||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | ||||
| trr | 0.0 ns | 0.0 ns |