STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS2L25AFN

Description
STPS2L25AFN, Schottky Diodes & Rectifier
Request a Quote Datasheet
Description
STPS2L25AFN, Schottky Diodes & Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2033469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2033469
Schottky Diodes & Rectifiers 2033469
STPS2L25AFN, Schottky Diodes & Rectifier

STPS2L25AFN, Schottky Diodes & Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 2033469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2033469P
Schottky Diodes & Rectifiers 2033469P
STPS2L25AFN, Schottky Diodes & Rectifier

STPS2L25AFN, Schottky Diodes & Rectifier

Supplier's Site
Schottky Diodes & Rectifiers - 2033468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2033468
Schottky Diodes & Rectifiers 2033468
STPS2L25AFN, Schottky Diodes & Rectifier

STPS2L25AFN, Schottky Diodes & Rectifier

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282070-STPS2L25AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282070-STPS2L25AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282070-STPS2L25AFN
Win Source Part Number: 1282070-STPS2L25AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 25 V Operating Temperature - Junction: 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2L25AFNCT,49 7-STPS2L25AFNTR,497- STPS2L25AFNDKR Base Product Number: STPS2 Product Status: Obsolete

Win Source Part Number: 1282070-STPS2L25AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A
Current - Reverse Leakage @ Vr: 90 µA @ 25 V
Operating Temperature - Junction: 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS2L25AFNCT,497-STPS2L25AFNTR,497-STPS2L25AFNDKR
Base Product Number: STPS2
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-STPS2L25AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 25V 2A Surface Mount SMAflat Notch

Diode Schottky 25V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Schottky 25 V 2 A Diode and Rectifier - 280-STPS2L25AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25 V 2 A Diode and Rectifier
280-STPS2L25AFN
Schottky 25 V 2 A Diode and Rectifier 280-STPS2L25AFN
25 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L25AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L25AFN can be used for catalog matching and distributor lookup.

25 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L25AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L25AFN can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L25AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L25AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L25AFN
DIODE SCHOTTKY 25V 2A SMAFLAT

DIODE SCHOTTKY 25V 2A SMAFLAT

Supplier's Site
Single Diodes - STPS2L25AFN - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L25AFN
Single Diodes STPS2L25AFN
DIODE SCHOTTKY 25V 2A SMAFLAT

DIODE SCHOTTKY 25V 2A SMAFLAT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 2033469 2033469P 1282070-STPS2L25AFN 497-STPS2L25AFNTR-ND 280-STPS2L25AFN STPS2L25AFN STPS2L25AFN
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 25 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Sma flat notch SMA; SMA DO-221AC, SMA Flat Leads SMA SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data