DigiKey Datasheets for Parity Checkers and Generators
Parity checkers are integrated circuits (ICs) used in digital systems to detect errors when streams of bits are sent from a transmitter to a receiver. Parity generators calculate the parity of data packets and add a parity amount to them.
Parity Checkers and Generators: Learn more
| Product Name | Notes |
|---|---|
| IC PARITY GEN/CHK 9 14-SO | |
| IC PARITY GEN/CHK 9 14-TSSOP | |
| IC PARITY GEN/CHKER 9BIT 14SOIC | |
| Parity Generator 12-Bit 16-PDIP | |
| Parity Generator 12-Bit 20-PLCC (9x9) | |
| Parity Generator 16-Bit 14-MDIP | |
| Parity Generator 3 14-MDIP | |
| Parity Generator 8-Bit 24-PDIP | |
| Parity Generator 8-Bit 24-SOIC | |
| Parity Generator 8-Bit 24-SSOP | |
| Parity Generator 9-Bit 14-DIP | |
| Parity Generator 9-Bit 14-MDIP | |
| Parity Generator 9-Bit 14-PDIP | |
| Parity Generator 9-Bit 14-SO | |
| Parity Generator 9-Bit 14-SOIC | |
| Parity Generator 9-Bit 14-SOP | |
| Parity Generator 9-Bit 14-SSOP |