Manufacturer: STMicroelectronics
Win Source Part Number: 038318-STPS3045CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
45 V, 30 A dual Power Schottky Rectifier Product overview: STPS3045CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
STMicroelectronics, STPS3045CG-TR
STMicroelectronics, STPS3045CG-TR
STMicroelectronics, STPS3045CG-TR
DIODE ARRAY SCHOTTKY 45V D2PAK
SCHOTTKY RECTIFIER, 45V, 30A, TO-263; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 45V 15A D2PAK
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Schottky Diodes |
| Product Number | 038318-STPS3045CG-TR | 286-STPS3045CG-TR | 497-14748-1-ND | 1894347 | 1894347P | STPS3045CG-TR | 51AC9597 | 57P1747 | 110229546 | STPS3045CG-TR | STPS3045CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS3045CG-TR | Dual Schottky 45 V 30 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rectifier, 45V, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||||||
| Life Cycle Stage | Active | Active | |||||||||
| VF | 0.5700 volts | 0.5700 volts | 0.8400 volts | 0.5700 volts | |||||||
| VR | 45 volts | 45 volts | |||||||||
| IR | 0.2000 mA | 0.2000 mA |