DigiKey Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
1/16 DIN TEMPERATURE CONTROLLER,
1/16 DIN TEMPERATURE/CONTROLL ER,
1/16 DIN TEMPERATURE/PROCESS CON
1/32 DIN TEMPERATURE/PROCESS CON
1/4 DIN TEMPERATURE/CONTROLL ER,
1/4 DIN TEMPERATURE/PROCESS CONT
1/8 DIN TEMPERATURE/CONTROLL ER,
1/8 DIN TEMPERATURE/PROCESS CONT
CONDUCTIVITY/RESISTI VITY CONTROL
CONDUCTIVITY/RESISTI VITY/TDS CON
CONTROL TEMP REL OUT 230V PANEL
CONTROL TEMP RELAY OUT 85-270V
DIGITAL TEMPERATURE SWITCH WITH
LIMIT CONTROL, (1) NO RELAY AND
LIMIT CONTROL, (1) NO RELAY OUTP
MULTI-VARIABLE TRANSMITTER, PH,
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC DIN Rail
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 90 ~ 264VAC Panel Mount
Temperature Controller (RTD, Type J) 230 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount
Temperature Controller (Type K) 24VDC Panel Mount
TEMPERATURE CONTROLLER/PROCESS,
TEMPERATURE/PROCESS CONTROLLER W
TEMPERATURE/PROCESS CONTROLLER,

Next >>