DigiKey Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
| Product Name | Notes |
|---|---|
| "RF Demodulator IC 10mHz ~ 300kHz 14-SOIC (0.197"", 5.00mm Width)" | |
| "RF Demodulator IC 14-DIP (0.300"", 7.62mm)" | |
| "RF Demodulator IC 14-SOIC (0.209"", 5.30mm Width)" | |
| "RF Demodulator IC 16-DIP (0.300"", 7.62mm)" | |
| "RF Demodulator IC 16-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 16-SOIC (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 16-SOIC (0.295"", 7.50mm Width)" | |
| "RF Demodulator IC 16-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 18-DIP (0.300"", 7.62mm)" | |
| "RF Demodulator IC 20-DIP (0.300"", 7.62mm)" | |
| "RF Demodulator IC 20-SOIC (0.295"", 7.50mm Width)" | |
| "RF Demodulator IC 20-SSOP (0.209"", 5.30mm Width)" | |
| "RF Demodulator IC 24-SOIC (0.311"", 7.90mm Width)" | |
| "RF Demodulator IC 30-LSSOP (0.220"", 5.60mm Width)" | |
| "RF Demodulator IC 40MHz ~ 1.03GHz 20-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 455kHz 14-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 455kHz 20-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 50MHz ~ 1GHz 28-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "RF Demodulator IC 70MHz ~ 400MHz 24-SSOP (0.154"", 3.90mm Width)" | |
| "RF Demodulator IC 800MHz ~ 2.7GHz 28-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Modulator IC 1.7GHz ~ 2.7GHz 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "RF Modulator IC 100MHz ~ 1GHz 16-SOIC (0.154"", 3.90mm Width)" | |
| "RF Modulator IC 140MHz ~ 1GHz 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "RF Modulator IC 20-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Modulator IC 30MHz ~ 300MHz 20-LSSOP (0.173"", 4.40mm Width)" | |
| "RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "RF Modulator IC 800MHz ~ 1.5GHz 24-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Modulator IC 800MHz ~ 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)" | |
| 1 GHz to 2 GHz, Bi-Phase Modulat | |
| 2 GHz to 18 GHz, Bi-Phase Modula | |
| 2 GHz to 4 GHz, Bi-Phase Modulat | |
| 2 GHz to 6 GHz, Bi-Phase Modulat | |
| 4 GHz to 8 GHz, Bi-Phase Modulat | |
| 500 MHz to 1 GHz, Bi-Phase Modul | |
| 6 GHz to 12 GHz, Bi-Phase Modula | |
| 8 GHZ TO 18 GHZ, BI-PHASE MODULA | |
| CMX971Q7 | |
| DEMODULATOR / SURF MT ROHS | |
| F1325 RF TO IF MIXER | |
| IC BI-PHASE MODULATOR DIE | |
| IC DEMOD IF 400MHZ QUAD 24SSOP | |
| IC DEMOD QUAD 17MHZ VGA 16-QFN | |
| IC DEMOD QUAD 40-900MHZ 16-QFN | |
| IC DEMODULATOR QUADRATURE 16-QFN | |
| IC MODULATOR QUAD 24-LFCSP | |
| IC QUADRATURE DEMOD 28-TSSOP | |
| ISM 2.4GHZ, MEDRADIO 2.36GHZ, BL | |
| NJM2593V-TE1 | |
| RF DEMOD IC 70MHZ-300MHZ 28TQFN | |
| RF Demodulator IC 0Hz ~ 50MHz 32-WFQFN Exposed Pad, CSP | |
| RF Demodulator IC 0Hz ~ 50MHz 40-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 1.3GHz ~ 2.9GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 1.45GHz ~ 2.7GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad | |
| RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 1.7GHz ~ 6GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 100MHz ~ 1GHz 56-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad | |
| RF Demodulator IC 160-BQFP | |
| RF Demodulator IC 17GHz ~ 24GHz 32-TFQFN Exposed Pad | |
| RF Demodulator IC 20MHz ~ 300MHz 16-VQFN Exposed Pad | |
| RF Demodulator IC 20MHz ~ 300MHz 32-VFQFN Exposed Pad | |
| RF Demodulator IC 3.2GHz ~ 4.4GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 3.2GHz ~ 4GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 300MHz ~ 1.7GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 300MHz ~ 6GHz 32-WFQFN Exposed Pad | |
| RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad | |
| RF Demodulator IC 30MHz ~ 1.4GHz 24-WFQFN Exposed Pad | |
| RF Demodulator IC 30MHz ~ 2GHz 24-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 40-VFQFN Exposed Pad | |
| RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad | |
| RF Demodulator IC 400MHz ~ 3GHz 32-TFLGA Exposed Pad | |
| RF Demodulator IC 400MHz ~ 4GHz 24-WFQFN Exposed Pad | |
| RF Demodulator IC 400MHz ~ 6GHz 24-WFQFN Exposed Pad, CSP | |
| RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad | |
| RF Demodulator IC 40MHz ~ 500MHz 16-WQFN Exposed Pad | |
| RF Demodulator IC 40MHz ~ 900MHz 16-WQFN Exposed Pad | |
| RF Demodulator IC 450MHz ~ 2.8GHz 56-WFQFN Exposed Pad, CSP | |
| RF Demodulator IC 48-QFN | |
| RF Demodulator IC 48-VFQFN Exposed Pad | |
| RF Demodulator IC 4GHz ~ 10GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 50MHz ~ 525MHz 40-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 550MHz ~ 1.15GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 64-LQFP | |
| RF Demodulator IC 68-VFQFN Exposed Pad | |
| RF Demodulator IC 695MHz ~ 2.7GHz 40-WFQFN Exposed Pad, CSP | |
| RF Demodulator IC 700MHz ~ 1.05GHz 40-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 700MHz ~ 1.1GHz 36-WFQFN Exposed Pad | |
| RF Demodulator IC 700MHz ~ 2.7GHz 24-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 700MHz ~ 3.5GHz 16-VFQFN Exposed Pad | |
| RF Demodulator IC 700MHz ~ 4GHz 48-VFQFN Exposed Pad | |
| RF Demodulator IC 70MHz ~ 300MHz 28-WFQFN Exposed Pad | |
| RF Demodulator IC 750MHz ~ 1.15MHz 40-VFQFN Exposed Pad, CSP | |
| RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad | |
| RF Demodulator IC 800MHz ~ 1.5GHz 16-WQFN Exposed Pad | |
| RF Demodulator IC 800MHz ~ 2.7GHz 16-WQFN Exposed Pad | |
| RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad | |
| RF Demodulator IC | |
| RF MODULATOR 100MHZ-4GHZ 48VFQFN | |
| RF MODULATOR 100MHZ-6GHZ 24VFQFN | |
| RF MODULATOR 45MHZ-2.7GHZ 32QFN | |
| RF Modulator IC 0Hz ~ 20GHz 32-TFQFN Exposed Pad | |
| RF Modulator IC 1.2GHz ~ 2.4GHz 40-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.55GHz ~ 2.65GHz 40-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.5GHz ~ 2.4GHz 16-WQFN Exposed Pad | |
| RF Modulator IC 1.5GHz ~ 2.4GHz 24-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.5GHz ~ 2.5GHz 16-VQFN Exposed Pad | |
| RF Modulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad | |
| RF Modulator IC 1.5GHz ~ 2.5GHz 24-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.5GHz ~ 2.5GHz 24-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.805GHz ~ 1.99GHz 36-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 1.8GHz ~ 2.2GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 1.8GHz ~ 2.7GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 1.8GHz ~ 5.2GHz Die | |
| RF Modulator IC 100MHz ~ 2.4GHz 56-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 100MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 12-WFBGA, DSBGA | |
| RF Modulator IC 140MHz ~ 1.5GHz 16-VQFN Exposed Pad | |
| RF Modulator IC 16-VFQFN Exposed Pad | |
| RF Modulator IC 2.05GHz ~ 3GHz 40-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 2.3GHz ~ 3GHz 24-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 200MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 200MHz ~ 6GHz 24-UFQFN Exposed Pad | |
| RF Modulator IC 20MHz ~ 1GHz 16-VQFN Exposed Pad | |
| RF Modulator IC 20MHz ~ 2.7GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 250MHz ~ 3.8GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 30-WFBGA, DSBGA | |
| RF Modulator IC 300MHz ~ 1GHz 24-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 300MHz ~ 4.8GHz 48-VFQFN Exposed Pad | |
| RF Modulator IC 300MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 30MHz ~ 1.3GHz 24-WFQFN Exposed Pad | |
| RF Modulator IC 30MHz ~ 1GHz 48-VFQFN Exposed Pad | |
| RF Modulator IC 40-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 400MHz ~ 1.25GHz 40-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 400MHz ~ 3GHz 40-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 400MHz ~ 4.2GHz 48-VFQFN Exposed Pad | |
| RF Modulator IC 400MHz ~ 4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 400MHz ~ 6GHz 24-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 4GHz ~ 7GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 4GHz ~ 8GHz Die | |
| RF Modulator IC 500MHz ~ 1.5GHz 24-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 50MHz ~ 2.2GHz 24-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 50MHz ~ 2.2GHz 40-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 50MHz ~ 2.8GHz 32-VFQFN Exposed Pad | |
| RF Modulator IC 50MHz ~ 6GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 5MHz ~ 1.6GHz 24-WFQFN Exposed Pad | |
| RF Modulator IC 600MHz ~ 1.1GHz 16-WQFN Exposed Pad | |
| RF Modulator IC 600MHz ~ 2.4GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 600MHz ~ 2.9GHz 24-VFQFN Exposed Pad | |
| RF Modulator IC 620MHz ~ 1.1GHz 16-WQFN Exposed Pad | |
| RF Modulator IC 6GHz ~ 11GHz Die | |
| RF Modulator IC 700MHz ~ 1.05GHz 16-WQFN Exposed Pad | |
| RF Modulator IC 700MHz ~ 1GHz 16-VFQFN Exposed Pad | |
| RF Modulator IC 700MHz ~ 1GHz 24-WFQFN Exposed Pad, CSP | |
| RF Modulator IC 700MHz ~ 2.3GHz 28-WFQFN Exposed Pad | |
| RF Modulator IC 700MHz ~ 6GHz 24-WFQFN Exposed Pad | |
| RF Modulator IC 869MHz ~ 960MHz 36-VFQFN Exposed Pad, CSP | |
| RF Modulator IC 950MHz ~ 1.575GHz 56-VFQFN Exposed Pad, CSP | |
| RF Modulator IC | |
| SINGLE CHANNEL TIME DELAY UNIT 2 |