Win Source Part Number: 1282086-STPS8L30BY-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 8 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14239-6,497-142
Base Product Number: STPS8
Diode Schottky 30V 8A Surface Mount DPAK
Diode Schottky 30V 8A Surface Mount DPAK
Diode Schottky 30V 8A Surface Mount DPAK
Automotive 30 V, 8 A Low Drop Power Schottky Rectifier Product overview: STPS8L30BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8L30BY-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Auto LDO Pwr Schottky Rectifier
DIODE SCHOTTKY 30V 8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1282086-STPS8L30BY-TR | 497-14239-6-ND | 280-STPS8L30BY-TR | STPS8L30BY-TR | STPS8L30BY-TR | 40X8806 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Automotive Schottky 30 V 8 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape and Reel | DPAK; DPAK-3 | DPAK | ||
| VF | 0.4900 volts | 0.4900 volts | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |