Diode Schottky 100V 3A Surface Mount SOD128Flat
Diode Schottky 100V 3A Surface Mount SOD128Flat
Diode Schottky 100V 3A Surface Mount SOD128Flat
100 V, 3 A SOD128Flat Power Schottky rectifier Product overview: STPS3H100AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100AF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261909-STPS3H100AF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD128Flat
Manufacturer Homepage: www.st.com
Manufacturer Package: SOD-128
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 3A
Current - Reverse Leakage at Vr: 1.5μA at 100V
SCHOTTKY RECTIFIER, 100V, 3A, SOD-128FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers High voltage power Schottky rectifier
DIODE SCHOTT 100V 3A SOD128FLAT
DIODE SCHOTT 100V 3A SOD128FLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-16921-2-ND | 280-STPS3H100AF | 1261909-STPS3H100AF | 13AC0796 | STPS3H100AF | STPS3H100AF | STPS3H100AF |
| Product Name | Single Diodes | Schottky 100 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS3H100AF | Schottky Rectifier, 100V, 3A, Sod-128Fl; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| VF | 0.7600 volts | 0.8400 volts | 0.7600 volts | 0.7600 volts | |||
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | SOD-128FL | SOD-128-2 | SOD-128 |