STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS3L40S

Description
Schottky barrier diode STPS3L40S 3A 40V
Request a Quote Datasheet
Description
Schottky barrier diode STPS3L40S 3A 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 249145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249145
Schottky Diodes & Rectifiers 249145
Schottky barrier diode STPS3L40S 3A 40V

Schottky barrier diode STPS3L40S 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 249145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249145P
Schottky Diodes & Rectifiers 249145P
Schottky barrier diode STPS3L40S 3A 40V

Schottky barrier diode STPS3L40S 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 1685744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1685744
Schottky Diodes & Rectifiers 1685744
Schottky barrier diode STPS3L40S 3A 40V

Schottky barrier diode STPS3L40S 3A 40V

Supplier's Site
Schottky SMD 3A 40V Diode and Rectifier - 280-STPS3L40S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3A 40V Diode and Rectifier
280-STPS3L40S
Schottky SMD 3A 40V Diode and Rectifier 280-STPS3L40S
3A 40V Low Drop Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L40S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40S can be used for catalog matching and distributor lookup.

3A 40V Low Drop Schottky Rectifier, SMC, Surface Mount Product overview: STPS3L40S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L40S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS3L40S - 053986-STPS3L40S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3L40S
053986-STPS3L40S
Diodes, Rectifiers - Single - STPS3L40S 053986-STPS3L40S
Manufacturer: STMicroelectronics Win Source Part Number: 053986-STPS3L40S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 053986-STPS3L40S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 497-4673-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4673-1-ND
Single Diodes 497-4673-1-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-4673-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4673-2-ND
Single Diodes 497-4673-2-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-4673-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4673-6-ND
Single Diodes 497-4673-6-ND
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3L40S
Schottky Diodes & Rectifiers STPS3L40S
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - STPS3L40S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS3L40S
Diodes >> Schottky Barrier Diodes (SBD) STPS3L40S
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - STPS3L40S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3L40S
Single Diodes STPS3L40S
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L40S
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L40S
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 37M6783 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
37M6783
Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 37M6783
SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics - 33X1201 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
33X1201
Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics 33X1201
SCHOTTKY RECTIFIER, 40V, 3A, DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:AEC-Q1 01RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 3A, DO-214AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 249145 249145P 280-STPS3L40S 053986-STPS3L40S 497-4673-1-ND STPS3L40S STPS3L40S STPS3L40S STPS3L40S 37M6783 33X1201
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 3A 40V Diode and Rectifier Diodes, Rectifiers - Single - STPS3L40S Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 40V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Schottky Rectifier, 40V, 3A, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214ab (smc) DO-214AA Tape and Reel SMC SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -40 to 150 C (-40 to 302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data