Schottky Rectifier Diode 600V 12A TO-220AC Through Hole Product overview: STPSC1206D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC1206D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 12A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 1261939-STPSC1206D
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 150μA @ 600V
Capacitance @ Vr, F: 750pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STPSC1206D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): TRS12E65C; IDH12S60C; IDH16S60C;
Introduction Date: September 28, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 12A 600V 12nC Schottky Carbide
DIODE SIL CARB 600V 12A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPSC1206D | 497-10308-5-ND | 1261939-STPSC1206D | STPSC1206D | STPSC1206D |
| Product Name | Schottky Through-Hole 600V 12A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPSC1206D | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220AC | TO-220AC-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |