DigiKey Datasheets for Frequency-to-Voltage Converter Chips
Frequency-to-voltage converter chips provide an analog voltage output as a function of the input signal frequency.
Frequency-to-Voltage Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Frequency to Voltage Converter IC 10kHz ±0.3% 14-PDIP | |
| Frequency to Voltage Converter IC 10kHz ±0.3% 14-SOIC | |
| Frequency to Voltage Converter IC 10kHz ±0.3% 8-PDIP | |
| Frequency to Voltage Converter IC 10kHz ±0.3% 8-SOIC | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.02% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.02% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.05% 14-SOIC | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.25% 14-CERDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±0.25% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 100kHz ±1% 8-DIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.02% 20-PLCC (9x9) | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 14-CDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 1MHz ±0.1% 20-PLCC (9x9) | |
| Volt to Frequency and Frequency to Volt Converter IC 500kHz ±0.05% 14-PDIP | |
| Volt to Frequency and Frequency to Volt Converter IC 500kHz ±0.05% TO-100-10 |