Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
60V 40A Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS41L60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L60CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037883-STPS41L60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 600μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 2X20 Amp 60 Volt
DIODE ARR SCHOTT 60V 20A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-5206-5-ND | 286-STPS41L60CT | 037883-STPS41L60CT | 57P1786 | STPS41L60CT | STPS41L60CT |
| Product Name | Diode Arrays | Dual Schottky Through-Hole 60V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS41L60CT | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||||
| IO | 20 amps |