DigiKey Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| "1"" CONTROL VALVE, CV OF 17.42, B" | |
| "1"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "1"" DIAPHRAGM VALVE, REMOTE COIL," | |
| "1-1/2"" CONTROL VALVE, CV OF 32.1" | |
| "1-1/2"" DIAPHRAGM VALVE, INTEGRAT" | |
| "1-1/4"" CONTROL VALVE, CV OF 25.3" | |
| "1/2"" CONTROL VALVE, CV OF 6.45," | |
| "2"" CONTROL VALVE, CV OF 50.30, B" | |
| "2"" DIAPHRAGM VALVE, INTEGRATED C" | |
| "2-WAY BRASS SOLENOID VALVE, 3/4""" | |
| "3/4"" CONTROL VALVE, CV OF 10.75," | |
| "3/4"" DIAPHRAGM VALVE, INTEGRATED" | |
| "ANGLE SEAT VALVE, 1"" NPT, 1-3/4""" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 2-" | |
| "ANGLE SEAT VALVE, 1-1/2"" NPT, 3-" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 1-3/" | |
| "ANGLE SEAT VALVE, 1/2"" NPT, 2-1/" | |
| "ANGLE SEAT VALVE, 3/4"" NPT, 1-3/" | |
| "HAND OPERATED GLOBE VALVE, 1/2""" | |
| "THREE-WAY ZONE VALVE, 1/2"" NPT," | |
| 2-Hand Start Control Relay Pushbutton, Dual Chassis Mount | |
| 2-VALVE BLOCK MANIFOLD | |
| 2/2 Control Valve, Maintained Sub-Base Mount | |
| 3-VALVE BLOCK MANIFOLD. | |
| 3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line) | |
| 3/2 Normally Closed Control Valve, Maintained Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Maintained Sub-Base Mount | |
| 3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Closed Control Valve, Momentary Pushbutton, Dual Panel Mount | |
| 3/2 Normally Closed Control Valve, Momentary Sub-Base Mount | |
| 3/2 Normally Open Control Valve, Momentary Panel Mount | |
| 3/2 Normally Open Control Valve, Momentary Pushbutton Rod Mount | |
| 3/2 Normally Open Control Valve, Momentary Sub-Base Mount | |
| 4/2 Control Valve, Maintained Sub-Base Mount | |
| 4/2 Control Valve, Momentary Sub-Base Mount | |
| 5-VALVE MANIFOLD WITH SIDE MOUNT | |
| 5-VALVE MANIFOLD WITH TOP MOUNTE | |
| AAV-1015B | |
| AAV-1015C | |
| AAV-1015CB | |
| AAV-1020 | |
| AAV-1020B | |
| AAV-1020C | |
| AAV-1020CB | |
| AAV-1025 | |
| AAV-1025B | |
| AAV-1025C | |
| AAV-1025CB | |
| AAV-1032 | |
| AAV-1032B | |
| AAV-1040 | |
| AAV-1040B | |
| AAV-1050B | |
| AAV-1115B | |
| AAV-1115CB | |
| AAV-1120C | |
| AAV-1120CB | |
| AAV-1125 | |
| AAV-1125B | |
| AAV-1132 | |
| AAV-1132B | |
| AAV-1140 | |
| AAV-1140B | |
| AAV-1150B | |
| AIR-ACTUATED VALVE, 2-WAY, N.C, | |
| BASIC VALVE | |
| Control Valve, Maintained Sub-Base Mount | |
| Control Valve, Momentary | |
| Control Valve | |
| DOUBLE ACTING PNEUMATIC ACTUATOR | |
| DOUBLE FLANGED 3-VALVE BLOCK MAN | |
| ELECTRIC MODULATING, 110 VAC, 17 | |
| ELECTRIC MODULATING, 110 VAC, 26 | |
| ELECTRIC MODULATING, 110 VAC, 35 | |
| ELECTRIC MODULATING, 110 VAC, 44 | |
| ELECTRIC MODULATING, 110 VAC, 88 | |
| ELECTRIC MODULATING, 220 VAC, 44 | |
| ELECTRIC MODULATING, 24 VAC, 265 | |
| ELECTRIC MODULATING, 24 VAC, 442 | |
| ELECTRIC TWO-POSITION, 110 VAC, | |
| ELECTRIC TWO-POSITION, 220 VAC, | |
| ELECTRIC TWO-POSITION, 24 VDC, 2 | |
| ELECTRONIC WATER VALVE 12V DC | |
| EXHAUST AIR FLOW CONTROL VALVE | |
| FINGER LEVER VALVE | |
| FLANGED 2-VALVE BLOCK MANIFOLD | |
| FLANGED 3-VALVE BLOCK MANIFOLD. | |
| FLANGED 5-VALVE MANIFOLD WITH SI | |
| FLANGED 5-VALVE MANIFOLD WITH TO | |
| FOOT VALVE WITH DETENT | |
| FOOT VALVE | |
| FRONT PANEL VALVE | |
| GLOBE VALVE SWITCH, ACTUATION SE | |
| HAND LEVER VALVE | |
| HAND SLIDE VALVE | |
| LARGE BORE HIGH-FLOW 3-WAY STOPC | |
| MANIFOLD BLOCK-SET | |
| MICRO STEM ACTUATED VALVE | |
| ON/OFF VALVE | |
| One-Way Control Relay Chassis Mount | |
| One-Way Control Relay Sub-Base Mount | |
| PIEZO VALVE | |
| PILOT VALVE | |
| PNEUMATIC LIMIT VALVE | |
| PNEUMATIC VALVE | |
| PRESSURE SEQUENCE VALVE | |
| PROPORTIONAL DIRECTIONAL CONTROL | |
| PROPORTIONAL FLOW CONTROL VALVE | |
| PROPORTIONING VALVE, ELECTRICALL | |
| PROPORTIONING VALVE, ELECTRONICA | |
| PROPORTIONING VALVE, LOW COST, E | |
| PROXIMITY SWITCH | |
| PUSHBUTTON VALVE | |
| QUICK EXHAUST VALVE | |
| ROLLER LEVER VALVE WITH IDLE RET | |
| ROLLER LEVER VALVE | |
| SHUT-OFF VALVE | |
| SOFT START VALVE | |
| SOFT START/QUICK EXHAUST VALVE | |
| SOLENOID VALVE | |
| SPRING RETURN PNEUMATIC ACTUATOR | |
| STEM ACTUATED VALVE | |
| SWIVEL LEVER VALVE | |
| TOGGLE LEVER VALVE | |
| VACUUM VALVE | |
| VALVE CONTROL MODULE | |
| VALVE KIT | |
| VALVE | |
| WHISKER VALVE |
| Next >> |