Manufacturer: STMicroelectronics
Win Source Part Number: 1261923-STPS50U100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Part Status: Obsolete(EOL)
Family Name: STPS50U100CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 730mV @ 25A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR60H100CT; V40100G-E3/4W; SBR40U100CT-G;
Introduction Date: November 17, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Schottky Rectifier Diode 100V 50A Dual Common Cathode TO-220AB Product overview: STPS50U100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 50A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS50U100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-220-3
DIODE ARR SCHOTT 100V 25A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1261923-STPS50U100CT | 286-STPS50U100CT | 497-10398-5-ND | STPS50U100CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS50U100CT | Dual Schottky 100V 50A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.7300 volts | 0.7300 volts | ||
| VR | 100 volts | |||
| IR | 0.2000 mA | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |