Schottky barrier diode,STPS3L60Q DO-15
Schottky barrier diode,STPS3L60Q DO-15
Schottky barrier diode,STPS3L60Q DO-15
Diode Schottky 60V 3A Through Hole DO-15 (DO-204AC)
Diode Schottky 60V 3A Through Hole DO-15 (DO-204AC)
3A 60V Schottky Rectifier, DO-15, Through Hole Product overview: STPS3L60Q from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60Q can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261912-STPS3L60Q
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 3A
Current - Reverse Leakage at Vr: 60μA at 60V
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt
DIODE SCHOTTKY 60V 3A DO15
DIODE SCHOTTKY 60V 3A DO15
DIODE, SCHOTTKY, 3A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 4862717 | 4862717P | 497-16207-3-ND | 280-STPS3L60Q | 1261912-STPS3L60Q | STPS3L60Q | STPS3L60Q | STPS3L60Q | 26M3638 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Through-Hole 3A 60V Diode and Rectifier | Diodes, Rectifiers - Single - STPS3L60Q | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 3A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | Do-15 | DO-15; DO-15 | Cut Tape | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-204AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| IO | 3 amps |