STMicroelectronics, Inc. Single Diodes STPS2L25UF

Description
Diode Schottky 25V 2A Surface Mount SMBflat
Request a Quote Datasheet
Description
Diode Schottky 25V 2A Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-8029-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-8029-2-ND
Single Diodes 497-8029-2-ND
Diode Schottky 25V 2A Surface Mount SMBflat

Diode Schottky 25V 2A Surface Mount SMBflat

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282071-STPS2L25UF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282071-STPS2L25UF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282071-STPS2L25UF
Win Source Part Number: 1282071-STPS2L25UF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 25 V Operating Temperature - Junction: 150°C (Max) Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBflat ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-8029-1,497-8029- 2,-497-8029-2,1805-S TPS2L25UFTR,-497-802 9-1,1805-STPS2L25UFC T,1805-STPS2L25UFDKR ,STPS2L25UF,497-8029 -6,-497-8029-6 Base Product Number: STPS2L25 Product Status: Obsolete

Win Source Part Number: 1282071-STPS2L25UF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A
Current - Reverse Leakage @ Vr: 90 µA @ 25 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-8029-1,497-8029-2,-497-8029-2,1805-STPS2L25UFTR,-497-8029-1,1805-STPS2L25UFCT,1805-STPS2L25UFDKR,STPS2L25UF,497-8029-6,-497-8029-6
Base Product Number: STPS2L25
Product Status: Obsolete

Buy Now Datasheet
Schottky Diode and Rectifier - 280-STPS2L25UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-STPS2L25UF
Schottky Diode and Rectifier 280-STPS2L25UF
Low Drop Power Schottky Rectifier Product overview: STPS2L25UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L25UF can be used for catalog matching and distributor lookup.

Low Drop Power Schottky Rectifier Product overview: STPS2L25UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L25UF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L25UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L25UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L25UF
DIODE SCHOTTKY 25V 2A SMBFLAT

DIODE SCHOTTKY 25V 2A SMBFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-8029-2-ND 1282071-STPS2L25UF 280-STPS2L25UF STPS2L25UF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package DO-221AA, SMB Flat Leads Cut Tape SMB
VF 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data