DigiKey Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
"Liquid Level Sensor Cellular 3G/2G Output Male 1"" (25.4mm) NPT"
"Liquid Level Sensor Cellular CDMA, 3G GSM Output Male 1"" (25.4mm) NPT"
"Liquid Level Sensor LCD Display Output Male 2"" (50.8mm) NPT"
"Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, Male 1/2"" (12.7mm) NPT"
3 M POLARIZED, NEMA 4 CONN., BAS
ANALOG MONITORING RELAY
CAT-M1 RADAR LEVEL SENSOR
CNTRL LIQ LEV 100VAC SOCKETABLE
CNTRL LIQ LEV 110VAC SOCKETABLE
CNTRL LIQ LEV 120VAC SOCKETABLE
CNTRL LIQ LEV SOCKETABLE
CONTROL LIQ LEV 24VAC SOCKETABLE
EVS312-11N LIQUID LEVEL SENSOR
HORIZONTAL MOUNT LEVEL SWITCH, 3
LBV310-CXAGDNAMX BULK LEVEL SE
LBV311-GXACVNVMX BULK LEVEL SE
LBV311-LXAGGRAMX BULK LEVEL SE
LBV311-XXAGPTVMX BULK LEVEL SE
LBV320-CXTGDNAMX3300 0 BULK LEVEL
LBV320-XXTGDTKNX0100 0 BULK LEVEL
LBV321-GXTGDRAMX0200 0 BULK LEVEL
LBV330-XXBGDRKMX0650 BULK LEVEL
LBV331-GXAGDRAMX0500 BULK LEVEL
LBV331-GXAGDTAMX0500 BULK LEVEL
LBV331-GXAGRNAMX0800 BULK LEVEL
LEVEL CONTROLLER
LEVEL MONITORING RELAY ENR, 24-2
LEVEL MONITORING RELAY ENRM, 24-
LFP0300-G6BMC LEVEL FLUID
LFP0400-G6BMC LEVEL FLUID
LFP1000-GBNMB LEVEL FLUID
LFP1250-G1NMB LEVEL FLUID
LFP2000-A4BMB LEVEL FLUID
LFR-XXUTAAMHAKX LEVEL FLUID R
LFV230-XASGATPM1000
LFV230-XXHCNTPM0200
LFV230-XXHRNTPM0128
LFV230-XXSGBTPM0130
LFV230-XXSGBTPV0500
LFV230-XXTNBTPM0600
Liquid Level Controller Alternate Supply Control 110VAC DIN Rail
Liquid Level Controller Alternate Supply Control 220VAC DIN Rail
Liquid Level Controller Alternate Supply Control 240VAC DIN Rail
Liquid Level Controller Constant Level DPST-NO (2 Form A) 110VAC
Liquid Level Controller High/Low Level (2) SPDT (1 Form C) 120VAC Socketable
Liquid Level Controller High/Low Level 120VAC Socketable
Liquid Level Controller High/Low Level 24 ~ 240VAC/DC DIN Rail
Liquid Level Controller High/Low Level 24VAC Socketable
Liquid Level Controller High/Low Level DPDT (2 Form C) 120VAC Chassis Mount
Liquid Level Controller High/Low Level DPDT (2 Form C) 24 ~ 240VAC/DC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 110VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 120VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 230VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 24 ~ 240VAC/DC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C), SPDT (2 Form C) 100/200VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C), SPDT (2 Form C) 100/200VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C), SPDT (2 Form C) 110/220VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (2 Form C) 100/200VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (2 Form C) 100/200VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (2 Form C) 100VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 110/120VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (2 Form C) 110/220VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (2 Form C) 110/220VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (2 Form C) 110VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (2 Form C) 110VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 115VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 120VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 200VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 220VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C) 24VAC Socketable
Liquid Level Controller High/Low Level SPDT (2 Form C), SPDT (3 Form C) 110/120VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (2 Form C), SPDT (3 Form C) 110/220VAC DIN Rail
Liquid Level Controller High/Low Level SPST-NO (1 Form A) 24VDC Socketable
Liquid Level Controller High/Low Level SPST-NO (1 Form A), SPDT (1 Form C) 100VAC Socketable
Liquid Level Controller High/Low Level SPST-NO (1 Form A), SPDT (1 Form C) 200VAC Socketable
Liquid Level Controller Leak Detection 9VDC Chassis Mount
Liquid Level Controller Leak Detection DPST-NO (2 Form A) 110 ~ 120VAC DIN Rail
Liquid Level Controller Leak Detection SPDT (1 Form C) 240VAC
Liquid Level Controller Leak Detection SPDT (2 Form C) 100VAC Socketable
Liquid Level Controller Leak Detection SPDT (2 Form C) 110VAC Socketable
Liquid Level Controller Leak Detection SPDT (2 Form C) 120VAC Socketable
Liquid Level Controller Leak Detection SPDT (2 Form C) 200VAC Socketable
Liquid Level Controller Leak Detection SPDT (2 Form C) 220VAC Socketable
Liquid Level Controller Leak Detection SPDT (2 Form C) 240VAC Socketable
LIQUID LEVEL CONTROLLER STAINLES
Liquid Level Controller
Liquid Level Sensor Amplifier Cable
Liquid Level Sensor NPN Open Collector Output Tie Mount
Liquid Level Sensor NPN Output Panel Mount
Liquid Level Sensor Output Panel Mount
Liquid Level Sensor Output
Liquid Level Sensor PNP Output Panel Mount
Liquid Level Sensor Push-Pull Output Threaded
Liquid Level Sensor Relay Output Threaded
Liquid Level Sensor Resistive Output Adhesive
Liquid Level Sensor RS485 Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPDT Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NC Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NC Output Panel Mount, M8 Thread
Liquid Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16 Thread
Liquid Level Sensor Switch (Single Float) SPST-NO Output Cable Mount
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M16 Thread
Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, M8 Thread
Liquid Level Sensor Switch NPN Output Flange Mount
Liquid Level Sensor Switch Open Collector Output
Liquid Level Sensor Switch PNP Output Flange Mount
Liquid, Powder Level Sensor Resistive 300Ohm ~ 1500Ohm Output Adhesive
Liquid, Powder Level Sensor Resistive Output Adhesive
LORAWAN RADAR LEVEL SENSOR
LXRC-1XXXGXXAAMAAX LEVEL FLUI
PVC CABLE, SPDT, 10(8)A 250V~, 1
PVC CABLE, SPDT, 10(8)A 250V~, 3
PVC CABLE, SPDT, 10(8)A 250V~, 4
PVC CABLE, SPDT, 10(8)A 250V~, 5
PVC CABLE, SPDT, 10(8)A 250V~, 6
PVC CABLE, SPDT, 10(8)A 250V~, 7
PVC CABLE, SPDT, 10(8)A 250V~, 8
PVC CABLE, SPST, NC, 10(8)A 250V
PVC CABLE, SPST, NO, 10(8)A 250V
SEN LVL LIQ ANALOG 4MA / 20MA
SEN LVL LIQ SWITCH 4MA / 20MA
SEN LVL LIQ SWITCH SPST/NC/NO
SEN LVL SLD ANALOG 4MA / 20MA
SENSOR LEVEL LIQ SWITCH DPDT
SENSOR LEVEL LIQ SWITCH DPST/DB
SENSOR LEVEL LIQ SWITCH DPST/NC
SENSOR LEVEL LIQ SWITCH DPST/NO
SENSOR LEVEL LIQ SWITCH DPST
SENSOR LEVEL LIQ SWITCH NPN/ PNP
SENSOR LEVEL LIQ SWITCH PNP
SENSOR LEVEL LIQ SWITCH SPDT
SENSOR LEVEL LIQ SWITCH SPST/NC
SENSOR LEVEL LIQ SWITCH SPST/NO
SENSOR LEVEL LIQ SWITCH
SENSOR LEVEL LIQ/SLD SWITCH NPN
SENSOR LEVEL LIQ/SLD SWITCH PNP
SENSOR LEVEL LIQ/SLD SWITCH
SENSOR LEVEL SLD SWITCH DPDT
SENSOR LEVEL SLD SWITCH NPN/ PNP
SENSOR LEVEL SLD SWITCH
SJOW 3X16 CABLE, SPST, NC, 1 HP
SJOW 3X16 CABLE, SPST, NO, 1 HP
STAINLESS STEEL WATER LEVEL SENS
WATER LEAK DETECTOR 24VAC
WATER LEVEL SENSOR

Next >>