STMicroelectronics, Inc. Dual Schottky 30 V 30 A Diode and Rectifier STPS30L30CR

Description
30 V, 30 A dual Low Drop Low Drop Power Schottky Rectifier Product overview: STPS30L30CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V, 30 A dual Low Drop Low Drop Power Schottky Rectifier Product overview: STPS30L30CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30 V 30 A Diode and Rectifier
286-STPS30L30CR
Dual Schottky 30 V 30 A Diode and Rectifier 286-STPS30L30CR
30 V, 30 A dual Low Drop Low Drop Power Schottky Rectifier Product overview: STPS30L30CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CR can be used for catalog matching and distributor lookup.

30 V, 30 A dual Low Drop Low Drop Power Schottky Rectifier Product overview: STPS30L30CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L30CR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-12317-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12317-ND
Diode Arrays 497-12317-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS30L30CR - 1261898-STPS30L30CR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L30CR
1261898-STPS30L30CR
Diodes, Rectifiers - Arrays - STPS30L30CR 1261898-STPS30L30CR
Manufacturer: STMicroelectronics Win Source Part Number: 1261898-STPS30L30CR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.5mA @ 30V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: STPS30L30CR Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: I2PAK Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): VS-32TQ030-1PbF; VS-30TQ035-1PbF; VS-30CTQ035-1PbF; Introduction Date: September 18, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261898-STPS30L30CR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STPS30L30CR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: I2PAK
Voltage - Forward (Vf) (Maximum) @ If: 460mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): VS-32TQ030-1PbF; VS-30TQ035-1PbF; VS-30CTQ035-1PbF;
Introduction Date: September 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30L30CR
Schottky Diodes & Rectifiers STPS30L30CR
Schottky Diodes & Rectifiers Low Drop Schottky 30Vrrm 0.34Vf 2x7.5A

Schottky Diodes & Rectifiers Low Drop Schottky 30Vrrm 0.34Vf 2x7.5A

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 30V I2PAK - 761-STPS30L30CR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 30V I2PAK
761-STPS30L30CR
DIODE ARRAY SCHOTTKY 30V I2PAK 761-STPS30L30CR
DIODE ARRAY SCHOTTKY 30V I2PAK

DIODE ARRAY SCHOTTKY 30V I2PAK

Supplier's Site
Rectifier Stmicroelectronics - 87T3872 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3872
Rectifier Stmicroelectronics 87T3872
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L30CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L30CR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L30CR
DIODE ARR SCHOTT 30V 15A I2PAK

DIODE ARR SCHOTT 30V 15A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number 286-STPS30L30CR 497-12317-ND 1261898-STPS30L30CR STPS30L30CR 761-STPS30L30CR 87T3872 STPS30L30CR
Product Name Dual Schottky 30 V 30 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS30L30CR Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 30V I2PAK Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-262-3 Long Leads, I2PAK, TO-262AA I2PAK D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data