Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 031518-STPS30150CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 6.5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
150 V, 2 x 15 A power Schottky Product overview: STPS30150CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30150CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 150V D2PAK
Schottky Diodes & Rectifiers 2X15 Amp 150 Volt
DIODE ARR SCHOTT 150V 15A D2PAK
DIODE ARRAY SCHOTTKY 150V D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 497-12647-2-ND | 031518-STPS30150CG-TR | 286-STPS30150CG-TR | STPS30150CG-TR | STPS30150CG-TR | 57P1734 | STPS30150CG-TR | 761-STPS30150CG-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30150CG-TR | Schottky 150 V 15 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 150V D2PAK |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| Diode Type | Schottky; Schottky | Schottky | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | Active |