Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1261929-STPS61L45CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.5mA @ 45V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STPS61L45C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): DSSK60-0045BSN; MBR6050PT C0; MBR6050PTHC0;
Introduction Date: November 14, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
45 V, 60 A dual High Efficiency Low Drop Power Schottky Rectifier Product overview: STPS61L45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61L45CW can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Power Schottky Rectifier
DIODE ARRAY SCHOTTKY 45V TO247-3
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 45V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 45V 30A TO247-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-7570-5-ND | 1261929-STPS61L45CW | 286-STPS61L45CW | 57P1805 | STPS61L45CW | STPS61L45CW | 110219794 | STPS61L45CW |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS61L45CW | Dual Schottky 45 V 60 A Diode and Rectifier | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247; TO-247-3 | TO-247 | |||
| Diode Type | Schottky; Schottky | Schottky | ||||||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts |