STMicroelectronics, Inc. Diode Arrays STPS60L30CW

Description
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-2755-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2755-5-ND
Diode Arrays 497-2755-5-ND
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS60L30CW - 054437-STPS60L30CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS60L30CW
054437-STPS60L30CW
Diodes, Rectifiers - Arrays - STPS60L30CW 054437-STPS60L30CW
Manufacturer: STMicroelectronics Win Source Part Number: 054437-STPS60L30CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 460mV @ 30A Current - Reverse Leakage @ Vr: 4mA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 054437-STPS60L30CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 30A
Current - Reverse Leakage @ Vr: 4mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Schottky Through-Hole 30V Diode and Rectifier
286-STPS60L30CW
Dual Schottky Through-Hole 30V Diode and Rectifier 286-STPS60L30CW
30V 60A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS60L30CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L30CW can be used for catalog matching and distributor lookup.

30V 60A Dual Schottky Rectifier, TO-247, Through Hole Product overview: STPS60L30CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L30CW can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 6870805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870805
Schottky Diodes & Rectifiers 6870805
Diode Schottky 2x30A 30V TO247

Diode Schottky 2x30A 30V TO247

Supplier's Site
Schottky Diodes & Rectifiers - 6870805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870805P
Schottky Diodes & Rectifiers 6870805P
Diode Schottky 2x30A 30V TO247

Diode Schottky 2x30A 30V TO247

Supplier's Site
Schottky Diodes & Rectifiers - 1686631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686631
Schottky Diodes & Rectifiers 1686631
Diode Schottky 2x30A 30V TO247

Diode Schottky 2x30A 30V TO247

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS60L30CW
Schottky Diodes & Rectifiers STPS60L30CW
Schottky Diodes & Rectifiers 2X30 Amp 30 Volt

Schottky Diodes & Rectifiers 2X30 Amp 30 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS60L30CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS60L30CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS60L30CW
DIODE ARR SCHOTT 30V 30A TO247-3

DIODE ARR SCHOTT 30V 30A TO247-3

Supplier's Site
Bridge Rectifier - 16485538 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16485538
Bridge Rectifier 16485538
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 30V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 30V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Diode Array, Common Cathode, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P1796 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode Array, Common Cathode, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics
57P1796
Schottky Diode Array, Common Cathode, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics 57P1796
SCHOTTKY DIODE ARRAY, Common Cathode, 60A, TO-247; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Diode Configuration:Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

SCHOTTKY DIODE ARRAY, Common Cathode, 60A, TO-247; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Diode Configuration:Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:550mV RoHS Compliant: Yes

Supplier's Site
Diode Arrays - STPS60L30CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS60L30CW
Diode Arrays STPS60L30CW
DIODE ARRAY SCHOTTKY 30V TO247-3

DIODE ARRAY SCHOTTKY 30V TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Diode Arrays Diode Arrays
Product Number 497-2755-5-ND 054437-STPS60L30CW 286-STPS60L30CW 6870805 6870805P STPS60L30CW STPS60L30CW 16485538 57P1796 STPS60L30CW
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS60L30CW Dual Schottky Through-Hole 30V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Bridge Rectifier Schottky Diode Array, Common Cathode, 60A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics Diode Arrays
Arrangement Common Catode Common Catode Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 Rail/Tube TO-247; To-247 TO-247; TO-247 TO-247 TO-247 TO-247; TO-247 TO-247; TO-247-3
Diode Type Schottky; Schottky Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data