STMicroelectronics, Inc. Schottky 100 V 30 A Diode and Rectifier STPS30M100SR

Description
100 V, 30 A power Schottky rectifier Product overview: STPS30M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 30 A power Schottky rectifier Product overview: STPS30M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100 V 30 A Diode and Rectifier
280-STPS30M100SR
Schottky 100 V 30 A Diode and Rectifier 280-STPS30M100SR
100 V, 30 A power Schottky rectifier Product overview: STPS30M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SR can be used for catalog matching and distributor lookup.

100 V, 30 A power Schottky rectifier Product overview: STPS30M100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-12658-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12658-5-ND
Single Diodes 497-12658-5-ND
Diode Schottky 100V 30A Through Hole I2PAK

Diode Schottky 100V 30A Through Hole I2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS30M100SR - 053983-STPS30M100SR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30M100SR
053983-STPS30M100SR
Diodes, Rectifiers - Single - STPS30M100SR 053983-STPS30M100SR
Manufacturer: STMicroelectronics Win Source Part Number: 053983-STPS30M100SR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A Current - Reverse Leakage @ Vr: 175μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053983-STPS30M100SR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 30A
Current - Reverse Leakage @ Vr: 175μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M100SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M100SR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M100SR
DIODE SCHOTTKY 100V 30A I2PAK

DIODE SCHOTTKY 100V 30A I2PAK

Supplier's Site
DIODE SCHOTTKY 100V 30A I2PAK - 761-STPS30M100SR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 100V 30A I2PAK
761-STPS30M100SR
DIODE SCHOTTKY 100V 30A I2PAK 761-STPS30M100SR
DIODE SCHOTTKY 100V 30A I2PAK

DIODE SCHOTTKY 100V 30A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-STPS30M100SR 497-12658-5-ND 053983-STPS30M100SR STPS30M100SR 761-STPS30M100SR
Product Name Schottky 100 V 30 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPS30M100SR Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 100V 30A I2PAK
Package Rail/Tube I2PAK D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed Obsolete
Unlock Full Specs
to access all available technical data