STMicroelectronics, Inc. Schottky 30 V 30 A PowerFLAT Diode and Rectifier STPS30L30DJF-TR

Description
30 V, 30 A PowerFLAT Low Drop power Schottky Rectifier Product overview: STPS30L30DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30L30DJF-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V, 30 A PowerFLAT Low Drop power Schottky Rectifier Product overview: STPS30L30DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30L30DJF-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30 V 30 A PowerFLAT Diode and Rectifier
280-STPS30L30DJF-TR
Schottky 30 V 30 A PowerFLAT Diode and Rectifier 280-STPS30L30DJF-TR
30 V, 30 A PowerFLAT Low Drop power Schottky Rectifier Product overview: STPS30L30DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30L30DJF-TR can be used for catalog matching and distributor lookup.

30 V, 30 A PowerFLAT Low Drop power Schottky Rectifier Product overview: STPS30L30DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30L30DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8290302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290302
Schottky Diodes & Rectifiers 8290302
Schottky Diode 30V 30A PowerFlat8

Schottky Diode 30V 30A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 8290302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290302P
Schottky Diodes & Rectifiers 8290302P
Schottky Diode 30V 30A PowerFlat8

Schottky Diode 30V 30A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 1655633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655633
Schottky Diodes & Rectifiers 1655633
Schottky Diode 30V 30A PowerFlat8

Schottky Diode 30V 30A PowerFlat8

Supplier's Site
Diodes, Rectifiers - Single - STPS30L30DJF-TR - 808884-STPS30L30DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30L30DJF-TR
808884-STPS30L30DJF-TR
Diodes, Rectifiers - Single - STPS30L30DJF-TR 808884-STPS30L30DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 808884-STPS30L30DJF- TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 30A Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PowerFlat (5x6) Manufacturer Package: 8-PowerVDFN Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 510mV at 30A Current - Reverse Leakage at Vr: 750μA at 30V Part Number Series: STPS30L30

Manufacturer: STMicroelectronics
Win Source Part Number: 808884-STPS30L30DJF-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PowerFlat (5x6)
Manufacturer Package: 8-PowerVDFN
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 30A
Current - Reverse Leakage at Vr: 750μA at 30V
Part Number Series: STPS30L30

Buy Now Datasheet
Single Diodes - 497-12867-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12867-1-ND
Single Diodes 497-12867-1-ND
Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12867-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12867-2-ND
Single Diodes 497-12867-2-ND
Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12867-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12867-6-ND
Single Diodes 497-12867-6-ND
Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
DIODE SCHOTTKY 30V 30A POWERFLAT - 761-STPS30L30DJF-TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 30A POWERFLAT
761-STPS30L30DJF-TR
DIODE SCHOTTKY 30V 30A POWERFLAT 761-STPS30L30DJF-TR
DIODE SCHOTTKY 30V 30A POWERFLAT

DIODE SCHOTTKY 30V 30A POWERFLAT

Supplier's Site
Rectifier Stmicroelectronics - 87T3873 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3873
Rectifier Stmicroelectronics 87T3873
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STPS30L30DJF-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS30L30DJF-TR
Single Diodes STPS30L30DJF-TR
DIODE SCHOTTKY 30V 30A POWERFLAT

DIODE SCHOTTKY 30V 30A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L30DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L30DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L30DJF-TR
DIODE SCHOTTKY 30V 30A POWERFLAT

DIODE SCHOTTKY 30V 30A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30L30DJF-TR
Schottky Diodes & Rectifiers STPS30L30DJF-TR
Schottky Diodes & Rectifiers High Effeciency PWR Schottky Diode

Schottky Diodes & Rectifiers High Effeciency PWR Schottky Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-STPS30L30DJF-TR 8290302 8290302P 808884-STPS30L30DJF-TR 497-12867-1-ND 761-STPS30L30DJF-TR 87T3873 STPS30L30DJF-TR STPS30L30DJF-TR STPS30L30DJF-TR
Product Name Schottky 30 V 30 A PowerFLAT Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS30L30DJF-TR Single Diodes DIODE SCHOTTKY 30V 30A POWERFLAT Rectifier Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel Powerflat PowerFLAT 8-PowerVDFN 8-PowerVDFN PowerFLAT
RoHS Compliant RoHS RoHS RoHS RoHS
IO 30 amps
Tj -25 C (-13 F) 150 C (302 F) 150 C (302 F) -25 to 150 C (-13 to 302 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data